OptiPlex 7040 Desktop Computer

Scaled down. Powered up.

Ultracompact, energy efficient desktop with the most deployment and custom mounting options. With support for three displays.

Manufacturer Part Number
J8CGM
EAN/UPC
0884116229285,884116229285
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Processor

Intel i5-6500T (Intel Core i5-6500T ProcessorQuad Core, 6MB, 4T, 2.5GHz, 35W)

Memory

8GB (1x8G) 2133MHz DDR4 Memory

Model

7040 MFF

Line of Business

Optiplex

Primary Storage

M.2 256GB PCIe Class 40 Solid State Drive

Operating System

Windows 10 Pro, 64bit English, French, Spanish

Display

N/A

Graphics

Intel Integrated Graphics

Primary Optical Device

N/A

Warranty

3 Year Hardware Service with Onsite/In-Home Service After Remote Diagnosis

vPro

Intel vPro Technology Enabled

Audio

No External Speaker

Bluetooth

IntelĀ® Dual Band Wireless 8260 (802.11ac) + Bluetooth

Camera Microphone

N/A

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

Power

OptiPlex 7040 MFF with 65W up to 87% efficient Adaptor/ENERGY STAR Version6.0/US110V US Power Cord/65W AC Adapter

Networking

IntelĀ® Dual Band Wireless 8260 (802.11ac) + Bluetooth

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Order Code

S014O7040MFFUS

Base SKU

210-AFGF

Config Type

Smart Selection