OptiPlex 5040 Desktop Computer

More space & performance.

Small, space-saving desktop that delivers all-around performance. With dual orientation and support for triple displays.

Available with Windows 7 Professional or Windows 10 Pro

Big productivity, smaller footprint

Mighty powerful: Powered by 6th Generation Intel® Core™ processors 

Support for triple displays: DisplayPort and HDMI connectivity (with optional additional video out) offer greater visibility.

    Manufacturer Part Number
    WT0TF
    EAN/UPC
    0884116229261,884116229261
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Tech Specs

    Processor

    Intel i5-6500 (Intel Core i5-6500 Processor Quad Core, 6MB, 4T, 3.2GHz, 65W)

    Memory

    8GB (2x4G) 1600MHz DDR3L Memory

    Model

    5040 SFF

    Line of Business

    Optiplex

    Primary Storage

    M.2 256GB PCIe Class 40 Solid State Drive

    Operating System

    Windows 10 Pro 64bit English, French, Spanish

    Display

    Monitor not included

    Graphics

    Intel® Integrated Graphics

    Primary Optical Device

    8x DVD+/-RW 9.5mm Optical Disk Drive

    Warranty

    3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

    vPro

    Intel Standard Manageability

    Audio

    No External Speaker

    Bluetooth

    N/A

    Camera Microphone

    N/A

    Keyboard

    Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

    Power

    OptiPlex 5040 SFF with 180W up to 85% efficient Power Supply (80Plus Bronze)/ENERGY STAR Version 6.0/System Power Cord (English)

    Networking

    No Wireless

    Included productivity

    Microsoft Office 30 Day Trial

    Included software

    N/A

    Order Code

    S029O5040SFFUS

    Config Type

    Smart Selection