J5 Chromebook

This Chromebook Flip Device is ideal for schools or mobile professionals who want the versatility of a Chromebook and tablet in one. With a 360-degree hinge, users can choose to type on the keyboard in laptop mode or fold the keyboard under and angle screen back for presentations. By rotating the screen all the way around, this Chromebook can be converted into a tablet (optional stylus available).

Manufacturer Part Number
NBCJ5
EAN/UPC
0821270506784,821270506784
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Manufacturer: CTL
Additional Info URL: No
Starting Price: $329.00
Screen Size: 11.6 Wide Screen LED LCD
Screen Resolution: 1366 x 768 HD
Processor: Intel Celeron N2940 (4M Cache, up to 2.25GHz-Quad Core-No Fan
SDD Storage: 32GB EMMC
Memory: 4GB Maximum
Internal Microphone: Yes - One (1) Internal Microphone
Speakers: 2 Built-in Speakers
Wireless: Integrated b/g/n
Bluetooth: Yes
HDMI Port: Yes
VGA Port: No
LAN Port: None
USB 2.0 Ports: 0
USB 3.0 Ports: 3
Audio Ports: Headphone and Microphone
Additional Audio Ports: None
Card Reader: Micro SD Slot
Webcam: None
Kensington Lock Ready: Yes
Battery Life - Maximum Time: 9.0+ Hours
AC Adapter: 65W AC adapter (19V 3.42A)
Dimensions: N/A
Weight: N/A
Warranty: 1 Year Limited Parts and Labor Warranty