65" Multi-touch Screen Professional Display TH-65BF1U

Powerful User-Friendly Whiteboard

  • Built-in Quick-start Whiteboard Does Not Require a Connected PC
  • Color Universal Design for Whiteboard Makes All Colors Clearly Distinguishable for People with Color-Vision Defects
  • Convenient Floating Menu Bar Streamlines Operation
  • Draw Straight or Freehand Lines, Change Line Thickness, Color, and Background with Simple Tool Palette
  • Intuitive Operation with Precision 12-point Touch Sensor
  • Write and Draw on Media Transmitted from External Devices, Including Video and Still Images
Wireless Support for Almost Any Device
  • Intel® Pro WiDi Compatibility to Mirror Video, Documents, and Websites on Supported Windows® PCs or Android™ Devices
  • Intel® Pro WiDi Includes Managed Meeting Modes to Suit Various Meeting Formats
  • Wireless Manager Software Wirelessly Transmits Media from Windows®/Mac Including Transmission to Eight Displays from a Single PC
  • Apps for iOS/Android™ Enables Easy Wireless Media Transmission
  • Wireless Apps Support Simultaneous Transmission from Up to 16 Devices in Multi-Screen Mode
  • Optional ET-UW100 Easy Wireless Stick*1 Wirelessly Mirrors PC Screen On the Display (No Software Required)
System Flexibility and Additional Features
  • Plays Full HD Video, Still Images, and Digital Documents from USB Storage Devices
  • DIGITAL LINK Transmits Uncompressed Full HD Video, Audio, and Control Commands Through a Single CAT 5e Cable for Up to 100 m (328 ft)
  • Compatible with Crestron Connected Automation and Control Software
  • Supports Connection of a Second Display or Projector via VGA Cable
  • Customizable Connectivity with Optional SLOT2.0 Terminal Boards
  • Anti-Glare Screen Surface for Clear Visibility in Bright Ambient Light
  • Picture-in-Picture Functions Display Images from Multiple Sources Simultaneously (Includes Picture-in-Whiteboard Mode)

Manufacturer Part Number
TH-65BF1U
EAN/UPC
0885170282438,885170282438
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen Size 65"

Brightness (cd/m2) 350 cd/m2

Bezel Width Approx. 39 mm (1.53″)

Mounting Landscape / Portrait

Built-in Speakers Yes

DIGITAL LINK (HD BaseT) Yes

Protective Glass Yes

SlotNX No

Dimensions 1517 x 892 x 106 mm (59.8″ x 35.2″ x 4.2″)