Full Motion Easy-Adjust Universal Tablet Mount - White

SIIG’s Full Motion Easy-Adjust Universal Tablet Mount – White is designed to accommodate most 7" to 12" tablets such as iPad, iPad Mini, iPad Air and Samsung Tab series, e-readers and many more.  It supports multi-direction 360° rotation, swivel and tilt to achieve the best ergonomic viewing angle.  Durable articulating arm allows up to 13" height adjustment to optimize your viewing comfort.  Retractable holding bracket makes inserting or removing the tablet effortless and the bracket openings allow cable connection to keep the device fully powered.  It comes with both C-clamp and heavy-duty suction cup that are interchangeable to easily install, secure and reposition the mount onto most surfaces without drilling.  This full motion universal tablet mount is the ideal tablet companion to save desktop/counter space, free your hand from holding and allow you access your device comfortably.

Manufacturer Part Number
CE-MT1X12-S1
EAN/UPC
0662774025872,662774025872
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Device weight: up to 2.2 lbs (1 kg)
  • Device holding bracket: 4.9" to 8.2" (125 mm to 210 mm)
  • Height adjustment: 0" to 16.9" (0 mm to 430 mm)
  • Product details:
    •   Weight: 1.32 lbs
    •   Dimensions: 3.94” (W) x 20.87” (H) x 4.92” (D)
    •   Color: White
  • Certifications/Standards: RoHS
  • Warranty: 2 years limited
  • Country of origin: China