Comfort Zone(R) Quartz Wood Cabinet Heater with full function remote control has 3 heat settings as well as an energy saving eco mode. The digital thermostat with 59deg -86deg Fahrenheit range and fan forced heat provide immediate, quiet warmth at a constant temperature. Additionally there is a 12-hour auto-on/auto-off timer, easy to use backlit LCD display with Fahrenheit and Celsius display option, lifetime washable intake air filter and long lasting galvanized interior heat chamber. As with all Comfort Zone(R) Products, safety is important, this heater is equipped with a safety tip over switch, safety overheat protection system and stay cool wood case. ETL listed. Comfort Zone(R) is driven to produce quality products for everyday living.
Note:
Voltage Rating: 120 V (60Hz)
Power Consumption: 1000/1500W (12.5 Amps), 5120 BTUs
Unit Size: 12-3/4 in. (W) x 20 in. (D) x 17-3/4 in. (H)
Unit Weight: 41.8 lbs