SX-BR-4600WAN2 Gigabit Ethernet to 802.11a/b/g/n Wireless Bridge

The SX-BR-4600WAN2 allows any Ethernet enabled device to join a secure, high-speed network. It is software transparent meaning no changes to drivers, management tools, or applications are needed. It allows ‑flexibility to locate Ethernet devices in places where running cables is difficult or impossible. It supports industry leading security including WPA, WPA2, plus 802.1x authentication with the most commonly used EAP types.

Features and Benefits:

Easily add robust, secure wireless capabilities to Ethernet devices

The Silex SX-BR-4600WAN2 is a high-performance wireless network adapter which enables any Ethernet device to become an 802.11a/b/g/n dual band wireless network device, giving you freedom to place it anywhere in your facility.

Dual band IEEE 802.11a/b/g/n support

SX-BR-4600WAN2 is designed to communicate in the 2.4 GHz and 5 GHz bands. Radio interference in the commonly used 2.4 GHz band can be avoided by utilizing 5 GHz.

Gigabit Ethernet support

The wired LAN port supports 10/100/1000BASE-T (auto-recognition).

Two operation modes

  • Single client mode
    • Able to connect one device, which is connected to the wired LAN port of SX-BR-4600WAN2 using a LAN cable, to wireless LAN
    • Uses the MAC address of the device connected to the wired LAN port for wireless communications (MAC address transparency feature)
    • Stops the bridge functionality when the device connected to the wired LAN port is replaced by another device (security feature)
  • Multi-client mode
    • Able to connect up to 16 wired LAN devices through a HUB to the wireless LAN.
    • Uses the MAC address of the SX-BR-4600WAN2 for wireless LAN communications.

Manufacturer Part Number
SX-BR-4600WAN2-US
EAN/UPC
0815608001607,815608001607
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: SX-BR-4600WAN2

Network Interface: 10BASE-T, 100BASE-TX, 1000BAST-T (Auto-recognition)

Wireless LAN: IEEE 802.11a/b/g/n (11n:2-Stream)

Security:

  • WEP (64/128)
  • WPA-PSK (TKIP/AES)
  • WPA2-PSK (AES)
  • IEEE 802.1X (EAP-PEAP, EAP-TLS, EAP-TTLS, EAP-FAST, EAP-LEAP)

Dimensions: 110.5 mm × 79.0 mm × 27.6 mm

Weight: 130 g

Maximum Power Consumption: 3.75W

Approvals: FCC, IC, VCI, CE Class B

Environmental Conditions:

  • Operating: 0°C to 40°C Humidity: 20% to 80% RH
  • Storage: -10°C to +50°C Humidity: 20% to 90% RH

Accessories: Main unit, setup guide, warranty, AC adapter, LAN cable, GPL inquiry sheet