USB-C to DP Adapter

Put your notebook or tablet’s high-definition video content up on the big screen with the HP USB-C™ to DP Adapter, which enables connection to an external display, TV or projector

Features

Show and tell
Connect the adapter to your tablet or notebook’s USB-C™ port and broadcast to a monitor, projector or TV through the DisplayPort connection.

Pack and go
Take the small adapter with you in your device’s carrying case for quick projection wherever you work.

Manufacturer Part Number
N9K78AA
EAN/UPC
4514953940543
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Box contents What's in the box:
Adapter
Documentation
Connectivity and Communications
Connector description: Video output: DisplayPort female Connecter
Host input: USB Type-C™ male Connecter
Weights
Weight: 32.3 gr
Technical notes: Supported Resolutions 4K x 2K at 30Hz.
System Requirements
Minimum system requirements: Microsoft Windows 7 with Service Pack 1 (32-bit or 64-bit)
Windows 8
Windows 10
Dimensions
Minimum dimensions (W x D x H): 15.2 x 23.6 x 180 mm
Package dimensions (W x D x H): 110 x 34 x 236 mm
Warranty
Warranty: One-year limited warranty.