Do you need to increase the main memory in your HPE entry-level ProLiant Gen9 Servers? The HPE Standard Memory options are designed for the HPE entry-level servers delivering an excellent combination of pricing, quality, reliability, performance and compatibility compared to third-party alternatives.
Note:
Technical features
DIMM type
RDIMM
DIMM capacity
8GB
DIMM rank
Single
What's included
DDR4 Standard Memory
Product differentiator
8GB DDR4-2400 single rank RDIMM, fast speed for HPE Standard Memory, low cost, high quality memory option for HPE 10/100 series Proliant Gen9 entry servers
Warranty
http://h18004.www1.hp.com/products/servers/platforms/warranty/index.html
Dimensions and weight
Dimensions (W x D x H): 3.5 x 7.8 x 0.75 in (8.89 x 19.81 x 1.91 cm)