40Gb QSFP+ Bidirectional Transceiver

What if you could have 40 GbE connection using existing LC cables in your data center? The HPE 40Gb QSFP+ Bi-directional Transceiver integrates four electrical data lanes in each direction into transmission over a single LC duplex fiber optic cable. Together with other HPE 40GbE QSFP+ MPO Transceivers, it provides more flexibility and variety of high-density and low-power 40GbE solutions for Hewlett Packard Enterprise server users.

Manufacturer Part Number
841716-B21
EAN/UPC
0190017007892,190017007892
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical featuresTechnical features :

  • Ports: 40GBASE-SR-BiDi
  • Connector Type: LC duplex
  • Wavelength: 850nm/900nm
  • Transceiver form factor: QSFP+
Dimensions and weight:
  • Dimensions (W x D x H): 4.79(d) x 0.72(w) x 0.11(h) in (121.8 x 18.35 x 12.9 mm)
  • Weight: 0.08 lb (35 g)