FlexFabric 10Gb 2-port 556FLR-T Adapter

The HPE FlexFabric 10Gb 2-port 556FLR-T adapter is a dual port 10GBASE-T adapter for ProLiant Gen9 rack and Density Optimized servers in a FlexibleLOM form factor that provides full-featured, high performance, converged 10Gb Ethernet that accelerates IT services and increases data center efficiency across a broad range of I/O intensive enterprise, cloud and Telco workloads. The HP 556FLR-T Adapter, with two RJ-45 connectors, delivers full line-rate performance across all ports with low power consumption, utilizing CAT 6A UTP (or better) cabling with distances up to 100 meters and is backward compatible to existing 1000BASE-T infrastructure.

It offers a rich set of offload technologies including overlay network tunneling and storage as well as RDMA over Converged Ethernet (RoCEv2) capabilities that increase host efficiency and virtualization performance.

The HPE FlexFabric 556FLR-T can provide up to 40Gbps of converged bi-directional Ethernet bandwidth, helping to alleviate network bottlenecks.

Manufacturer Part Number
794525-B21
EAN/UPC
0888793772379,888793772379
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

  • Network processor: Emulex XE-104
  • Data rate: Two ports, each at 20 Gbps bi-directional; 40 Gbps aggregate bi-directional theoretical bandwidth.
  • Onboard memory: 128MB
  • Bus type: PCI Express v3.0 (Gen 3) x8
  • Form factor: FlexibleLOM
  • IEEE Compliance: 802.3ae, 802.1Q, 802.3x, 802.1p, 802.3ad/LACP, 802.1AB(LLDP), 802.1Qbg, 802.1Qbb, 802.1Qaz, 802.3an

Power and Environmental Specifications

Operating:

  • Temperature 0°C to 55°C / 32°F to 131°F
  • Humidity 15% to 80% non-condensing

Non-operating:

  • Temperature -40°C to 70°C /-40°F to 158°F
  • Humidity 10% to 90% non-condensing

Power requirement: 8.4 W typical, 9.7 W maximum

Emissions classification: FCC Class A, VCCI Class A, BSMI Class A, CISPR 22 Class A, ACA Class A, EN55022 Class A, EN55024-1, ICES-003 Class A, MIC Class A

Safety:

  • UL Mark (USA and Canada)
  • CE Mark
  • En 60590-1

Other:

  • PCIe 3.0
  • RoHS compliance 6 of 6
  • IPv4, IPv6
  • CE
  • ACPI 1.1a
  • Microsoft WHQL (Windows Hardware Quality Labs)
  • Server Design Guide version 3.0 (SDG 3.0)