BVU31CH USB 3.1 Type-C to HDMI 4K Video Adapter

Add an Extra Monitor to Your Macbook or Chromebook Pixel with the Diamond BVU31CV USB 3.1 Type-C Video Adapters
Do you have a Macbook, Macbook Pro or Chomebook Pixel? Now, you can expand your view. Add an Extra Monitor to your Macbook or Chromebook Pixel with the Diamond BVU31CV – USB 3.1 Type-C Video Adapter.

The Only Solution to Add an Extra Monitor to Your Macbook or Chromebook Pixel
With the use of a single VGA cable, the Diamond BVU31V Multi-Display Adapter offers full connectivity capability for your Macbook or Chromebook Pixel. Enjoy a stunning screen resolution of 1920 x 1080.

Expand Your View and Add an Extended Display
 With the addition of a larger screen, you can view the content of your USB-C
device with better clarity and size. Also works with projectors for presentations in the office or the classroom.

Compatibility with Legacy Display Monitors
With older TVs and projectors, the Diamond BVU31C adapters are no problem... it’s universal plug-and-play interface is fully backwards compatible. Macbook and Macbook Pro are registered trademarks of Apple Inc. GOOGLE CHROMEBOOK PIXEL is a trademark of Google Inc.

Manufacturer Part Number
BVU31CH
EAN/UPC
0757448024883,757448024883
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product weight: 27g
  • Package weight: 37g
  • Product Dimensions: 4.6 x 3.6 x 2 cm
  • Package Dimensions: 14.5 x 22.5 cm (bag)