Spectacular Color in 4K UHD
Note:
Display
Panel Size: Wide Screen 32” (81.28cm) 16:9
Color Saturation : 99.5% (Adobe RGB), 100% (Rec. 709), 100% (sRGB), 90% (DCI-P3), Rec. 2020 support
Panel Backlight / Type : In-Plane Switching
True Resolution : 3840x2160
Display Viewing Area(HxV) : 708.48 x 398.52 mm
Display Surface Non-glare
Pixel Pitch : 0.1845mm
Brightness(Max) : 350 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 1073.7M (10bit)
Flicker free
Look-up Table :14-bit
Video Feature
SPLENDID Video Preset Modes : 8 Modes (Adobe RGB Mode/sRGB Mode/Scenery Mode/Standard Mode/User Mode 1/User Mode 2/Reading Mode/Darkroom Mode)
Color Temperature Selection : 4 Modes
Color Accuracy : △E< 2
Gamma adjustment : Yes (Support Gamma 2.0/2.2/2.4/1.8 )
Color Adjustment : 6-axis adjustment(R,G,B,C,M,Y)
QuickFit (modes) : Yes (A4/B5/Alignment Grid/Ruler/Customization Modes)
Picture-in-Picture : Yes
Picture-by-Picture :
VividPixel : Yes
Audio Features
Stereo Speakers : 3W x 2 Stereo RMS
I/O Ports
Signal Input : HDMI(v2.0) x4, Mini DisplayPort 1.2, DisplayPort 1.2
Earphone jack : 3.5mm Mini-Jack
USB Port(s) : 3.0x5
Card Reader :
Signal Frequency
Digital Signal Frequency : 30~135KHz(H)/ 24~76Hz(V)
Power Consumption
Power On: <138.3W
Power Saving: <1.4W
Power Off: 0W
Voltage: 100-240V, 50/60Hz
Mechanical Design
Chassis Colors : Black
Tilt : +20°~-5°
Swivel : +60°~-60°
Pivot : 0°~+90°
Height Adjustment : 0~130 mm
VESA Wall Mounting : 100x100mm
Super Narrow Bezel Design : Yes
Quick Release Stand Design : Yes
Security
Kensington lock
Dimensions
Phys. Dimension with Stand (WxHxD): 735x615x240 mm
Box Dimension (WxHxD):847x552x350 mm
Weight
Net Weight (Esti.):12.5kg
Gross Weight (Esti.):15.7kg
Accessories
Cable tie
Mini-DisplayPort-to-DisplayPort cable
USB cable
Quick start guide
HDMI cable
Support CD
Warranty Card
Color pre-calibration report
Compliance and Standards
Energy Star®, BSMI, CB, CCC, CE, CEL level 0, C-Tick, CU, ErP, FCC, J-MOSS, KCC, Mac Compliance, PSB, PSE, RoHS, TUV-Ergo, TUV-GS, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), TUV Flicker-free , Ukraine , eStandby, TUV Low Blue Light
Note
*Card Reader (9-in-1)
-support Secure Digital v1.0/v1.1/v2.0/SDHC/SDXC (capacity up to 2TB)
-support Secure Digital v3.0 UHS-I(Ultra High Speed):SDR12/SDR25/SDR50/DDR50/SDR104
-compliant with MultiMediaCard (MMC)
-support Memory Stick (adapter needed)/Memory Stick PRO/Memory Stick PRO Duo/Memory Stick Micro/Memory Stick PRO-HG/Memory Stick XC (capacity up to 2TB)