Dual-Band Wireless-AC1200 Router

  • Super-fast concurrent dual-band 802.11ac Wi-Fi at up to 1167 Mbps
  • Improved coverage and multi-device performance with four external 5dBi antennas — two each for the 2.4 GHz and 5 GHz bands
  • USB 2.0 port supports AiPlayer for music streaming
  • Help your children stay safe online with Parental Control

The ASUS RT-AC1200 Dual-band Wireless-AC1200 router is a value-packed and easy-to-use upgrade for your home network. It brings you super-fast 802.11ac Wi-Fi technology — with just 3 simple steps needed to get up and running! ASUS AiPlayer lets you stream music from a connected USB storage device, and its simultaneous dual-band Wi-Fi lets you connect to any Wi-Fi device, with up to 300 Mbps speeds for 2.4 GHz devices and up to 867 Mbps for 5 GHz devices! Four powerful high-gain external antennas give wider coverage and better performance when lots of devices are connected, making it ideal even for large homes.

Super-fast concurrent Wi-Fi

Powered by 5th-generation Wi-Fi (5G Wi-Fi), the new 802.11ac chipset gives the RT-AC1200 super-fast wireless speeds. RT-AC1200 delivers up to 867 Mbps at 5 GHz, which is 3X faster than current 802.11n 2x2 routers

Improved coverage and multi-device performance

RT-AC1200 has four powerful external high-gain antennas, with two dedicated to each frequency band (2.4 GHz and 5 GHz). Not only does this more powerful signal give better coverage throughout the home, but when devices get a stronger signal, their Wi-Fi performance is improved too, especially if they’re a long way from the router. So all your applications, from simple web browsing and email to more demanding ones like HD video streaming will work more efficiently and reliably, everywhere in the home!

Add external storage to your network

Make RT-AC1200 your media and file center. With USB 2.0 ports, you can connect external storage drives and stream media content to your networked PCs. Networking you storage devices lets you access them easier than ever before.

Easy 3-step setup

Use your laptop, tablet, or PC to set up your ASUS router effortlessly in only 3 easy steps. Simply connect the cables to the router, open a web browser, and follow the setup wizard to get connected to the internet in no time.

Help your children stay safe online

Advanced parental control helps you protect your children from Internet addiction. You can restrict the times that each device can access the internet by applying scheduled time limits.

Take control of your media with convenient wireless streaming

With the ASUS AiPlayer app, RT-AC1200 becomes your home media hub. You can store all your music, videos and images in the attached USB storage and stream it wirelessly to any mobile device — no more running out of space on your mobile. Enjoy your collections in any room, and with support for almost any format you’ll enjoy smooth, effortless streaming.

Manufacturer Part Number
RT-AC1200
EAN/UPC
0889349008935,889349008935,0889349008904,889349008904
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Network Standard

    IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.11ac, IPv4, IPv6

  • Product Segment

    AC1200 enhanced AC performance : 300+867 Mbps

  • Data Rate

    802.11a : 6,9,12,18,24,36,48,54 Mbps
    802.11b : 1, 2, 5.5, 11 Mbps
    802.11g : 6,9,12,18,24,36,48,54 Mbps
    802.11n : up to 300 Mbps
    802.11ac : up to 867 Mbps

  • Antenna

    External dBi antenna x 4

  • Operating Frequency

    2.4 GHz / 5 GHz

  • Encryption

    64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise , WPS support

  • Firewall & Access Control

    Firewall: SPI intrusion detection,DoS protection
    Access control: Parental control, Network service filter, URL filter, Port filter

  • Management

    UPnP, DLNA, IGMP v1/v2/v3, DNS Proxy, DHCP, SNMP, NTP Client, DDNS, Port Trigger, DMZ, System Event Log

  • Ports

    RJ45 for 10/100 BaseT for WAN x 1, RJ45 for 10/100 BaseT for LAN x 4
    USB 2.0 x 1

  • Button

    WPS Button, Reset Button, Power Button

  • LED Indicator

    Power x 1
    Wi-Fi x 2
    USB x 1
    WAN x 1
    LAN x 4

  • Power Supply

    AC Input : 110V~240V(50~60Hz)
    DC Output : 12 V with max. 1.5 A current

  • OS Support

    Windows® 10
    Windows® 8.1 , 32bit/64bit
    Windows® 8 , 32bit/64bit
    Windows® 7 , 32bit/64bit
    Windows® Vista , 32bit/64bit
    Windows® 2000 , 32bit/64bit
    Windows® ME
    Windows® XP , 32bit/64bit
    Windows® Server 2003
    Windows® Server 2008
    Mac OS X 10.5
    Mac OS X 10.6
    Mac OS X 10.7
    Mac OS X 10.8
    Mac OS X 10.9
    Mac OS X 10.10

    Linux Kernel (Support Ubuntu only)
    Linux

  • Dimensions

    125 x 192 x 30 ~ mm (WxDxH)

  • Weight

    295 g

  • Package Content

    RT-AC1200 Wireless-AC1200 Dual band USB Router
    RJ-45 cable
    Power adapter
    Warranty card
    Quick Start Guide

  • Router Special Features

    Parental Control

  • Operation mode

    Wireless router mode
    Access point mode