Z840 Workstation

Push your computing boundaries with the HP Z840 Workstation that helps you keep up with your biggest projects. Built for high-end computing and visualization, it delivers outstanding performance in one of the industry’s most expandable chassis.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Prepare to be spectacular

The HP Z840 Workstation, HP’s highest performing workstation gets the best of HP Z DNA with incredible processing power, professional graphics, maximized memory, and internal storage capacity that helps you create work that makes a statement.

Get going

Experience expansion like you never dreamed possible with 7 PCIe slots, up to 10 internal drive bays, and 16 memory slots supporting up to 1TB of memory the HP Z840 can do it all. Ready to get going?

Keep going

Reach your goals with the HP Z840 Workstation featuring uncompromised reliability, a tool-less chassis to facilitate upgrades, a rackable option in addition to a desk side system, a lockable side panel, and handles to move the system around.

Featuring:

Powerful processing

  • Achieve the performance you need with the ability to support two next generation Intel® Xeon® processors for up to 44 total processor cores in one system.
Geared up graphics
  • Take productivity up a notch with the ability to do more thanks to NVIDIA® professional graphics cards in 2D or 3D.

See the difference

  • Get serious about graphics and reach peak productivity with access to a breadth of AMD professional graphics from entry to high-end 3D.

Powerhouse ports

  • Maximize your time and increase your capabilities with USB and SATA ports, plus lightning-fast data transfers using optional Thunderbolt™ 2 technology.

A new design to fit your needs

  • A new tool-free chassis boasts low acoustics, dual integrated Gb Ethernet, aluminum side panels, handles for lifting, and is 5U rack mountable—all in an elegant industrial design.

Set a new performance curve for your HP Z840

  • Reduce boot up, calculation, and graphics response and revolutionize how your HP Z840 handles large files with the HP Z Turbo Drive, a remarkably fast and innovative storage solution.

See every angle

  • Take multitasking to a new level with support for up to eight displays.

Your personal system engineer

  • Optimize performance automatically with the with the most current settings and drivers.

Device management made easy

  • Each HP Z840 Workstation works with HP Client Management Solutions.
  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Manufacturer Part Number
T4P05UT#ABA
EAN/UPC
0889899708347,889899708347
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system:

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64) (This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
Processor family :
  • Intel® Xeon® E5 2600 v4 processor
Processor :
  • Intel® Xeon® E5-2620 v4 (2.1 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Number of processors :
  • 1
Chipset :
  • Intel® C612
Environmental :
  • Low halogen
Form factor :
  • Tower
Memory :

Memory, standard:
  • 8 GB DDR4-2400 registered SDRAM (2 x 4 GB)
Memory slots :
  • 8 DIMM (with 1 processor) and 16 DIMM (with 2 processors)
Storage :

Internal drive bays :
  • Four 3.5"
External drive bays :
  • Two 5.25"; One slim ODD
Internal drive:
  • 1 TB 7200 rpm SATA
Additional storage:
  • 15-in-1 media card reader (optional); HP DX115 Removable HDD Frame/Carrier (optional)
Storage controller :
  • Integrated SATA 6.0 Gb/s; Integrated LSI SAS 2308 with RAID; LSI MegaRAID® 9270-8i SAS 6.0 Gb/s ROC RAID Card and iBBU09 Battery Backup Unit (optional); Factory integrated RAID available for SATA/SAS drives (RAID 0, 0 Data, 1, 5, and 10); Factory integrated RAID available for PCIe SSDs (RAID 0 Data)
Optical drive:
  • Slim SATA SuperMulti DVD writer
Display and graphics :

Compatible displays :
  • All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.
Communications :

Audio :
  • Integrated IDT 92HD94 audio
Power and operating requirements :

Power :
  • 1125 W 90% efficient, wide-ranging, active PFC
Dimensions and weight :

Dimensions (W x D x H):
  • 8 x 20.7 x 17.5 in (20.3 x 52.5 x 44.4 cm)
Weight:
  • 46.7 lb (21.1 kg) (Exact weight depends upon configuration.)
What's included :

Software :
  • Buy Office
  • HP Performance Advisor
  • Cyberlink Media Suite & PowerDVD
  • Foxit PhantomPDF Express
  • HP Remote Graphics Software (RGS)
Keyboard :
  • HP USB Keyboard
Pointing device :
  • HP USB Optical Mouse
Security management :
  • HP Chassis Intrusion Sensor
  • TPM 1.2 certified
Warranty :
  • Protected by HP Services, including a standard limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) warranty. Certain restrictions and exclusions apply.