Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Operating system:
- Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64) (This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
Processor family :
- 2nd Generation Intel® Core™ i3 processor
- Intel® Xeon® E5 2600 v4 processor
Processor : - Intel® Xeon® E5-2620 v4 (2.1 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Number of processors :
Chipset : Environmental : Form factor : Memory :
Memory, standard: - 8 GB DDR4-2400 registered SDRAM (2 x 4 GB)
Memory slots :
- 4 DIMM (with 1 processor) and 8 DIMM (with 2 processors)
Storage :
Internal drive bays : External drive bays : Internal drive: Additional storage: - 15-in-1 media card reader (optional); HP DX115 Removable HDD Frame/Carrier (optional)
Storage controller : - Integrated SATA 6.0 Gb/s; LSI 9217-4i4e 8-port SAS 6.0 Gb/s RAID (optional); LSI MegaRAID® 9270-8i SAS 6.0 Gb/s ROC RAID Card and iBBU09 Battery Backup Unit (optional); Factory integrated RAID available for SATA/SAS drives (RAID 0, 0 Data, 1, 5, and 10); Factory integrated RAID available for PCIe SSDs (RAID 0 Data)
Optical drive: - Slim SATA SuperMulti DVD writer
Display and graphics :
Compatible displays : - All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.
Communications :
Audio : - Integrated Realtek HD ALC221
Power and operating requirements :
Power : - 925 W 90% efficient, active PFC
Dimensions and weight :
Dimensions (W x D x H): - 6.75 x 18.3 x 17.5 in (17.5 x 46.48 x 44.45 cm)
Weight: - 33.1 lb (15 kg) (Exact weight depends upon configuration.)
What's included :
Software : - Buy Office
- CyberLink PowerDVD/Power2Go
- HP Performance Advisor
- Foxit PhantomPDF Express
- HP Remote Graphics Software (RGS) 7.2
Keyboard : Pointing device : Security management : - HP Solenoid Hood Lock & Hood Sensor
- HP Business PC Security Lock Kit
- TPM 1.2 certified
Warranty : - Protected by HP Services, including a standard limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) warranty. Certain restrictions and exclusions apply.