16GB DataTraveler Vault Privacy 3.0 USB 3.0 Flash Drive

DataTraveler Vault Privacy 3.0

Available in Standard, Managed and Anti-Virus models

Kingston’s DataTraveler® Vault Privacy 3.0 (DTVP 3.0) USB Flash drive provides affordable business-grade security with 256-bit AES hardware-based encryption using XTS block cipher mode, which offers stronger protection than CBC and ECB modes. It protects 100 percent of data stored and enforces complex password protection with minimum characteristics to prevent unauthorized access. For additional peace of mind, the drive locks down and reformats after 10 intrusion attempts. It also features a read-only access mode to avoid potential malware risks.

SuperSpeed (USB 3.0) technology means users don’t have to compromise transfer speeds for security. Companies can add DTVP 3.0 to their standards list with confidence since its industry-leading NAND and controller design allow for NAND to be interchanged without requalification and certification of security features. DTVP 3.0 is TAA-compliant, to meet a frequently requested corporate and government IT requirement.

  • Affordable, business-grade security
  • Features SafeConsole management
  • Available with anti-virus protection from ESET
  • Customizable to meet specific internal corporate IT requirements
  • SuperSpeed (USB 3.0) technology
  • FIPS 197 certified and TAA compliant

Anti-Virus

The DTVP 3.0 Anti-Virus model features easy-to-deploy anti-virus protection from ESET that protects the drive’s content from viruses, spyware, Trojans, worms, rootkits, adware and other Internet-borne threats. The ESET NOD32® anti-virus engine provides instant alerts. This anti-virus protection requires no installation and comes with a five-year pre-activated license.

Managed

DTVP 3.0 is available with SafeConsole management that enables a complete set of management tools when used with the server-based, control center technology of SafeConsole. IT administrators can centrally manage secure USB drives to meet compliance requirements and provide a higher level of support.

Manufacturer Part Number
DTVP30DM/16GB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: SuperSpeed (USB 3.0)

Capacity: 4GB, 8GB, 16GB, 32GB, 64GB

Speed:
USB 3.0
4GB: 80MB/s read, 12MB/s write
8GB - 16GB: 165MB/s read, 22MB/s write
32GB: 250MB/s read, 40MB/s write
64GB: 250MB/s read, 85MB/s write

USB 2.0
4GB: 30MB/s read, 12MB/s write
8GB - 64GB: 30MB/s read, 20MB/s write

Dimensions: 77.9 mm x 22.2 mm x 12.05 mm

Waterproof: dUp to 4 ft.; conforms to IEC 60529 IPX8. Product must be clean and dry before use.

Operating Temperature: 0°C to 60°C

Storage Temperature: -20°C to 85°C

Compatibility: USB 3.0 compliant and 2.0 compatible

Minimum System Requirements: USB 3.0 compliant and 2.0 compatible
Two (2) free drive letters required for use

Compatible with: Windows® 10, Windows 8.1, Windows 8, Windows 7 (SP1), Windows Vista® (SP2), Mac OS X v.10.7.x -10.11.x, Linux v. 2.6.x

Note: DataTraveler Vault Privacy 3.0 Anti-Virus is not compatible with Mac OS or Linux.