S19E450BW — 19" SE450 Series LED Monitor for Business

Our SE450 Series provides an environmentally friendly, user friendly and budget friendly yet high quality desktop monitor solution for your business. The features of this 19" monitor include a simple and easy to use design, fully adjustable stand, matte black bezel with clearly labeled buttons, versatile connectivity and a low-glare commercial-grade TN panel.

  • 16:10 aspect ratio for viewing legacy applications
  • Built from approximately 30% recycled plastic, with less than 0.005W off-mode power consumption
  • VESA mount compatibility, VGA and DVI connections, and speaker bar compatibility
  • 3-Year warranty secures your investment

Manufacturer Part Number
LS19E45KBWV/ZA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Model Number

LS19E45KBWV/ZA

Screen Size

19"

Display Type

TN

Resolution

1440x900

Aspect Ratio

16:10

Brightness

250cd/m2

Static Contrast Ratio

1000:1(Typ)

Dynamic Contrast Ratio

Mega ∞

Viewing Angle (Horizontal/Vertical)

170°/160°

Response Time

5 ms

Active Display Size (H x V)

408.24mm x 255.15mm

Pixel Pitch (H x V)

0.2835(H) x 0.2835(V)

Color Support

16.7M

Power

Type

Internal Power

Power Supply Type

AC 100~240V

Power Consumption (Stand-by)

Less than 0.005(0W mode)

Max Stand By Power (DPMS)

0.3 (Typ) W

Features

Special

Smart Eco Saving, Off Timer Plus

USB Sound Bar Ready

Yes

Wall Mountable

Yes

Wall-Mount (Size mm)

100x100mm

Magic Angle

Yes

Windows Compatible

Windows Certification

Samsung MagicBright

Yes

Samsung MagicUpscale

Yes

Eye Saver Mode

Yes

Flicker Free

Yes

Game Mode

Yes

Image Size

Yes

Refresh Rate

60Hz

Dimensions (W x H x D)

Product Dimensions With Stand

17.3" x 12.7" x 8.3" (Max)
17.3" x 16.7" x 8.3" (Min)

Product Dimensions Without Stand

17.3" x 11.4" x 2.2"

Shipping Dimensions

20.8" x 7.4" x 15.5"

Weight (lb.)

Product Weight With Stand

9.3 lb.

Product Weight Without Stand

6 lb.

Shipping Weight

12.2 lb.

Warranty

Warranty

3 years Warranty

Accessories

Other

Quick Setup Guide

DVI Cable

Yes

Power Cable

1.5 m Power Cable Length

Cable

D-sub

Green Management

ENERGY STAR® Certified

Yes

Packaging Recyclability

Approximately 30%

PVC Free

Yes

Inputs

VGA

Yes

DVI

1 EA

Design

Color

Black

Stand Type

HAS: 100.0±2.0, Tilt: -3°(±2.0°)~25°(±2.0°), Swivel: -45° (-2°,+0) ~ 45° (0,+2°), Pivot: -1°(-2°,+0) ~ 95.0°(0,+2°)

Operation Conditions

Temperature

50ºF~104ºF

Humidity

10~80 (non-condensing) %