Nighthawk X4 WiFi Range Extender

Industry’s First AC2200 Extender with MU-MIMO

Extend any router’s existing WiFi with the Nighthawk® X4 AC2200 WiFi Range Extender, delivering speeds up to 2.2Gbps. The powerful and compact X4 increases coverage up to 930 m² MU-MIMO lets you stream to multiple devices for faster speeds than traditional WiFi, while FastLane technology improves performance using both WiFi bands. High-power amplifiers and internal antenna array increase range for whole home coverage. Boost your WiFi to the Extreme with Nighthawk X4 Wall-plug extender.

Get the whole-home connectivity you need for iPads®, smartphones, laptops, & more. Boost the range of your WiFi network to every corner of your home for maximum WiFi performance.

  • Dual band WiFi up to 2.2Gbps
  • Up to 930 m² of coverage
  • MU-MIMO for simultaneously streaming to multiple devices
  • Works with any WiFi router

EXTEND | EXTREME RANGE & PERFORMANCE

  • Extreme dual band WiFi speed — up to 2.2Gbps
  • High-power amplifiers and internal antenna array increase range
  • Beamforming+ improves wireless range and reliability
  • Access Point mode creates a WiFi hotspot using a wired Ethernet connection

STREAM | ULTIMATE CONNECTIVITY

  • MU-MIMO allows you to go faster by simultaneously streaming to multiple devices
  • FastLane technology improves performance using both WiFi bands
  • Gigabit port to connect to wired devices like smart TVs and game consoles to WiFi

MOBILE | UP TO 100% FASTER

  • Custom Low-Noise Amplifier improves incoming transmission quality from mobile devices
  • Access scheduling for parental controls
  • Optimize your WiFi network with the WiFi Analytics app for Android®
  • Mobile browser support for installation

Manufacturer Part Number
EX7300-100NAS
EAN/UPC
0606449110968,606449110968
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number EX7300

WiFi Technology

  • 802.11ac

WiFi Performance

  • AC2200 (450 Mbps+ 1733Mbps)†

WiFi Band

  • Dual Band 2.4 & 5GHz

Number of Ethernet Ports

  • One (1) 10/100/1000 Mbps Gigabit Ethernet port with auto-sensing technology

Number of USB Ports

  • N/A

Key Features

  • Extends 2.4 and 5 GHz WiFi signals from existing WiFi routers for better range
  • Dual band WiFi up to 2.2Gbps
  • Up to 10,000 ft² of coverage
  • MU-MIMO for simultaneously streaming to multiple devices
  • High power amplifiers and internal antenna array increase range
  • FastLane technology improves performance using both WiFi bands
  • Convenient wall plug design for easy, discreet placement
  • Works with any WiFi router

Ease of Use

  • CD-less setup—great for mobile devices
  • Push ‘N’ Connect using Wi-Fi Protected Setup®(WPS)1
  • Power on/off button

Security

  • Wi-Fi Protected Access® (WPA/WPA2–PSK) and WEP

Package Contents

  • AC2200 Nighthawk® X4 Range Extender (EX7300)
  • Quick start guide

Physical Specifications

  • Dimensions: 6.34 x 3.2 x 1.75 in (161 x 81.4 x 44.5 mm)
  • Weight: 0.66 lb (0.3 kg)

Standards

  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE 802.11 a/n/ac 5GHz
  • One (1) 10/100/1000 Mbps Gigabit Ethernet port with auto-sensing technology

System Requirements

  • 2.4 and/or 5GHz 802.11 a/b/g/n/ac wireless router or gateway
  • Microsoft® Internet Explorer 8.0, Firefox® 20, Safari® 5.1, Google Chrome 25.0 browsers or higher


¹Works with devices supporting Wi-Fi Protected Setup (WPS). Data throughput, signal range, and wireless coverage per sq. ft. are not guaranteed and may vary due to differences in operating environments of wireless networks, including without limitation building materials and wireless interference. Specifications are subject to change without notice. The product may not be compatible with routers or gateways with firmware that has been altered, is based on open source programs, or is non-standard or outdated.