WiFi Range Extender - Essentials Edition

Powerful and Compact

Boost your existing network range, delivering dual band WiFi up to 1.9Gbps. It works with any standard WiFi router and is ideal for HD video streaming and gaming with one Gigabit Ethernet port. The compact wall-plug design allows you to simply plug your AC1900 WiFi Range Extender Essentials Edition into any electrical outlet, and smart LED indicator lights help you place it for optimal boost in range and performance.

WiFi Range Extenders boost your existing WiFi and deliver greater wireless speed and coverage to where WiFi signals are weak. Improve your home’s WiFi and get better connections for iPads®, smartphones, laptops and more.

  • Dual band WiFi up to 1.9Gbps
  • Supports new 802.11ac & b/g/n WiFi devices
  • Compact and powerful for better performance

Boost WiFi

Improve the range of your existing WiFi network.

FastLane™ Technology

Use both WiFi bands to establish one super high-speed connection; ideal for HD streaming & gaming.

Ethernet Port

Connect a wired device like a game console or a smart TV to your WiFi network

Simultaneous Dual Band WiFi

Extend 2.4 & 5GHz WiFi up to 1900 Mbps & reduce interference.

Secure Setup

Push ‘N’ Connect using Wi-Fi Protected Setup® (WPS) connects computers and/or routers to the Extender quickly and securely.

Two WiFi Modes

Extend existing WiFi connection or create a new AC WiFi access point.

Manufacturer Part Number
EX6400-100NAS
EAN/UPC
0606449111897,606449111897
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: EX6400

WiFi Technology

  • 802.11ac

WiFi Tech and Range

WiFi Performance

  • AC1900†

WiFi Band

  • Dual Band 2.4 & 5GHz

Number of Ethernet Ports

  • One (1) 10/100/1000 Mbps Gigabit Ethernet port with auto-sensing technology

Number of USB Ports

  • N/A

Key Features

  • Dual band WiFi up to 1.9Gbps
  • Supports new 802.11ac & b/g/n WiFi devices
  • Compact and powerful for better performance
  • Gigabit Ethernet port for connecting wired devices to WiFi network
  • FastLane technology improves performance using both WiFi bands
  • Works with any WiFi router

Ease of Use

  • CD-less setup—great for mobile devices
  • Push ‘N’ Connect using Wi-Fi Protected Setup®(WPS)1

Security

  • WiFi Protected Access® (WPA/WPA2-PSK) and WEP

Package Contents

  • AC1900 WiFi Range Extender (EX6400)
  • Quick start guide

Physical Specifications

  • Dimensions: 6.34 x 3.2 x 1.75 in (161 x 81.4 x 44.5 mm)
  • Weight: 0.66 lb (0.3 kg)

Standards

  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE 802.11 a/n/ac 5GHz
  • One (1) 10/100/1000 Mbps Gigabit Ethernet port with auto-sensing technology

System Requirements

  • 2.4 and/or 5GHz 802.11 a/b/g/n/ac wireless router or gateway
  • Microsoft® Internet Explorer 8.0, Firefox® 20, Safari® 5.1 or Google Chrome 25.0 browsers, or higher


† Data throughput, signal range, and wireless coverage per sq. ft. are not guaranteed and may vary due to differences in operating environments of wireless networks, including without limitation building materials and wireless interference. Specifications are subject to change without notice. The product may not be compatible with routers or gateways with firmware that has been altered, is based on open source programs, or is non-standard or outdated.

1 Works with devices supporting Wi-Fi Protected Setup (WPS).

Intended for indoor use only.