USB 3.1 (10 Gbps) Adapter Cable for 2.5in and 3.5in SATA SSD/HDD Drives

This USB 3.1 to SATA adapter gives you fast and easy access to the data on your 2.5 in./3.5 in. solid-state drives and hard drives. The adapter cable lets you connect your laptop or desktop computer directly to a SATA drive and access it through ultra-fast USB 3.1 Gen. 2 (up to 10Gbps).

Convenient and versatile drive access

This adapter cable lets you quickly swap your drives. You can copy or retrieve data from your 2.5 in. or 3.5 in. SATA drive, with no additional accessories required.

The tool-free adapter cable is ideal for IT technicians who need fast access to SATA drives. It’s the perfect solution for data migration, drive cloning, and data backup or recovery applications, providing the fast performance of USB 3.1 Gen 2. You can also operate multiple adapters at the same time, when you require simultaneous access to many drives.

Harness the speed of USB 3.1 Gen 2

USB 3.1 Gen 2 gives you greater bandwidth and speed with rates of up to 10 Gbps - twice the speed of USB 3.0 (USB 3.1 Gen 1) technology. It lets you leverage the high performance of the latest SSDs and hard drives, while alleviating bottlenecks in your data transfers.

Portable and easy to use

The compact, lightweight design of the USB 3.1 to SATA adapter provides easy portability. The adapter features an integrated 1 m cable, so you never to worry about forgetting to bring your connector cable with you.  

You can connect easily to a 2.5 in. solid-state drive or hard drive, using USB power, with no external power required. A universal power adapter is included for use when connecting to your 3.5 in. drives or for any 2.5 in. drives that may require additional power.

The USB312SAT3 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
USB312SAT3
EAN/UPC
0065030863797,065030863797
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.1 Gen 2
Chipset ID: ASMedia - ASM1351
Compatible Drive Types (Type and Rate): SATA
Drive Size: 2.5in & 3.5in
Interface: USB 3.1 Gen 2
Number of Drives: 1
Performance
Hot Swap Capability: Yes
Max Drive Capacity: Currently tested with hard drives up to 6TB
Maximum Data Transfer Rate: 10 Gbps
Type and Rate:
USB 3.1 Gen 2 - 10 Gbit/s
SATA III (6 Gbps)
UASP Support: Yes
Connector(s)
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 1 - USB 3.1 USB Type-A (9 pin; Gen 2; 10 Gbps) Male
Software
OS Compatibility: OS independent; No software or drivers required
Indicators
LED Indicators: 1 - Power and Activity
Power
Center Tip Polarity: Positive
Input Current: 0.6 A
Input Voltage: 110 ~ 240 AC
Output Current: 2.0 A
Output Voltage: 12 DC
Plug Type: M
Power Source: AC Adapter Included
Environmental
Humidity: 0% ~ 80% RH
Operating Temperature: 0°C to 60°C (32°F to 140°F)
Storage Temperature: -20°C to 80°C (-4°F to 176°F)
Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Height: 0.8 in [21 mm]
Product Length: 3.3 in [85 mm]
Product Weight: 2.8 oz [80 g]
Product Width: 1 in [24.5 mm]
Packaging Information
Shipping (Package) Weight: 1.7 oz [48 g]
What's in the Box
Included in Package:
1 - USB 3.1 to SATA adapter for 2.5in/3.5in SSD/HDD
1 - universal power adapter (NA/UK/EU/AU)
1 - quick start guide