4-Port HDMI KVM Switch - USB 3.0 - 1080p

Control four HDMI computers using a single console, with a built-in USB 3.0 hub for sharing additional peripheral devices. This 4-Port USB 3.0 HDMI® KVM switch lets you control four HDMI computers with a single monitor, keyboard and mouse. The KVM also features 3.5 mm audio and a built-in 3-port USB 3.0 hub.

Convenient and cost-effective USB 3.0 peripheral sharing

This KVM switch offers a built-in 3-port USB 3.0 hub that's separate from your HID keyboard and mouse, so you can share USB peripheral devices between each connected computer and avoid the expense of separate equipment. The USB 3.0 hub automatically switches your connected USB devices to the selected computer, saving you the hassle of  disconnecting and reconnecting peripherals.

With support for USB 3.0, you can achieve data transfer rates up to 5Gbps, to ensure flawless performance for your USB peripherals - great for quickly transferring data to external USB 3.0 drives.

HD picture quality

Offering support for high-definition 1080p resolutions, this 4-port HDMI KVM switch has the ability to drive HDMI displays with crystal clarity, making it ideal for graphical applications that require 1920 x 1080 video resolutions.

Complete multimedia control

The KVM switch features auxiliary 3.5 mm audio ports that enable you to share independent analog audio, from each of your connected computers, with your desktop speaker set. Independent audio, along with 1080p HDMI video, gives you full multimedia control between different computers, making this KVM perfect for creative professional applications such as video and sound design or editing.

The SV431HDU3A2 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Rackmount your KVM switch

If you’d like to mount this KVM switch to your server rack, StarTech.com offers a 1U Rackmount Bracket (sold separately) that turns this KVM into a rackmountable KVM.

Manufacturer Part Number
SV431HDU3A2
EAN/UPC
0065030863735,065030863735
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information Warranty: 2 Years
Hardware Audio: Yes
Cables Included: No
Daisy-Chain: No
KVM Ports: 4
Multi-Monitor: No
PC Interface: USB 3.0
PC Video Type: HDMI
Rack-Mountable: Yes
Performance Audio Specifications: 2-Channel Stereo supported
Hot-Key Selection: Yes
IP Control: No
Maximum Cable Length: 10000
Maximum Digital Resolutions: 1920 x 1080 @ 60 Hz
Port Selection Support: Push Button and Hotkeys
Supported Resolutions: 1024x768
1280x720 (High-definition 720p)
1920x1080 (High-definition 1080p)
Connector(s) Console Interface(s):
1 - HDMI (19 pin) Female Output
4 - USB A (4 pin) Female
1 - 3.5 mm Mini-Jack (3 Position) Female Output
Host Connectors:
4 - HDMI (19 pin) Female Input
1 - USB 3.0 B (9 pin; SuperSpeed) Female
4 - 3.5 mm Mini-Jack (3 Position) Female Input
Other Interface(s): 3 - USB 3.0 A (9 pin; SuperSpeed) Female
Indicators LED Indicators:
4 - port selection/link LEDs
1 - power LED
Power Input Current: 0.6 A
Input Voltage: 100 ~ 240 AC
Output Current: 1.5 A
Output Voltage: 12 DC
Plug Type: M
Environmental Humidity: 0~80% RH Non-Condensing
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 60°C (14°F to 140°F)
Packaging Information Shipping (Package) Weight: 0.4 lb [0.2 kg]
What's in the Box Included in Package:
1 - 4-port HDMI KVM switch
4 - rubber feet
1 - universal power adapter (NA/EU/UK/AU)
1 - quick start guide