HP SFP+ Module

Ensure dependable 10Gb Ethernet connections and cost-savings with this single-mode Mini-GBIC module. This HP® compatible 10 Gigabit fiber SFP+ is engineered by StarTech.com to deliver what you want most in your network connections: reliability. Built to exacting specifications and fully tested to ensure maximum performance, you can install this high-quality fiber transceiver module into HP networking devices that support the J9151A transceiver module, as well as other major brands of networking equipment. 

This 10GBase-LR SFP+ delivers 10 Gigabit connectivity over single-mode fiber cable with a range of up to 10 km (6.2 mi.). It provides a dependable and cost-effective way to add, replace or upgrade the ports on your networking equipment, and it's backed by a lifetime warranty.

Built for reliable network performance

This 10 GbE SFP+ is manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com provides an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.

Fully compatible with HP and other major brands

This 10 Gigabit single-mode SFP+ is engineered to the highest quality standards and is 100% HP compatible, equivalent to the HP J9151A SFP+ transceiver. The StarTech.com SFP+ transceiver module is configured and fully tested to ensure it works seamlessly with HP or other major brands of networking equipment.

You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment. 

Convenient and scalable

Delivering both convenience and scalability, this fiber SFP+ transceiver is fully hot-pluggable, which enables you to install it without interrupting network traffic or having to reboot your equipment. It provides a versatile and cost-effective solution that’s compatible with a wide range of 10 Gigabit networking devices.

Ideal for use in HP switches, routers and other networking equipment, the SFP+ optical transceiver provides reliable performance, allowing you to expand your network to remote segments cost-effectively. The SM fiber transceiver module supports Digital Diagnostics Monitoring (DDM), a maximum distance of up to 10 km (6.2 mi.), and maximum data rates of up to 10Gbps.

You can count on J9151AST for reliable performance, backed by a lifetime warranty and free lifetime technical support. 

Manufacturer Part Number
J9151AST
EAN/UPC
0065030865272,065030865272
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty

Information Warranty: Lifetime

Hardware

Industry Standards: IEEE 802.3ae 10 Gbit/s

Performance

DDM: Yes
Fiber Operating Mode: Full-Duplex
Fiber Type: Single Mode
Max Transfer Distance: 10 km (6.2 mi)
Maximum Data Transfer Rate: 10 Gbps
Wavelength: 1310nm

Connector(s)

Local Unit Connectors: 1 - Fiber Optic LC Duplex Female

Special Notes / Requirements

Note: For use in 10 Gigabit fiber networking equipment and media converters
System and Cable Requirements: MSA or HP compliant SFP port

Environmental

Humidity: 30~75% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -40°C to 85°C (-40°F to 185°F)

Physical Characteristics

Color: Silver
Enclosure Type: Aluminum
Product Height: 0.5 in [13 mm]
Product Length: 2.2 in [57 mm]
Product Weight: 0.1 lb [0 kg]
Product Width: 0.6 in [14 mm]

Packaging Information

Shipping (Package) Weight: 0.7 oz [20 g]

What's in the Box

Included in Package: 1 - SFP+ transceiver