HP SFP+ Module

Ensure reliable and cost-effective 10Gb Ethernet connections over multimode fiber with this Mini-GBIC module. This HP® compatible 10 Gigabit fiber SFP+ is engineered by StarTech.com to deliver what you want most in your network connections: reliability. Built to exacting specifications and fully tested to ensure maximum performance, this high-quality fiber transceiver module can be installed into HP networking devices that support the HP J9150A transceiver module, as well as other major brands of networking equipment. 

This 10GBase-SR SFP+ delivers 10 Gigabit connectivity over multimode fiber cable with a range of up to 300 m (984 ft). It provides a dependable and cost-effective way to add, replace or upgrade the ports on your networking equipment, and it's backed by a lifetime warranty.

Built for reliable network performance

This 10 GbE SFP+ is manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com provides an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.

Fully compatible with HP and other major brands

This 10 Gigabit multi-mode SFP+ is engineered to the highest quality standards and is 100% HP compatible, equivalent to the HP J9150A SFP+ transceiver. The StarTech.com SFP+ is configured and fully tested to ensure it works seamlessly with HP or other major brands of networking equipment.

You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment. 

Convenient and scalable

Delivering both convenience and scalability, this fiber SFP+ transceiver is fully hot-pluggable, which enables you to install it without interrupting network traffic or having to reboot your equipment. It provides a versatile and cost-effective solution that’s compatible with a wide range of 10 Gigabit networking devices.

Ideal for use in HP switches, routers and other networking equipment, the SFP+ optical transceiver provides reliable performance, allowing you to expand your network to remote segments cost-effectively. The multimode fiber transceiver module supports Digital Diagnostics Monitoring (DDM), a maximum distance of up to 300 m (984 ft), and maximum data rates of up to 10Gbps.

You can count on J9150AST for reliable performance, backed by a lifetime warranty and free lifetime technical support.  

Manufacturer Part Number
J9150AST
EAN/UPC
0065030865258,065030865258
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: Lifetime

Hardware

Industry Standards: IEEE 802.3ae 10GBASE-SR
WDM: No

Performance

Compatible Networks: 10 Gbps
DDM: Yes
Fiber Operating Mode: Full-Duplex
Fiber Type: Multi Mode
Max Transfer Distance: 300 m (984 ft)
Maximum Data Transfer Rate: 11.1 Gbps
Wavelength: 850nm

Connector(s)

Local Unit Connectors: 1 - Fiber Optic LC Duplex Female

Special Notes / Requirements


Note: For use in 10 Gigabit fiber networking equipment and media converters
System and Cable Requirements: MSA or HP compliant SFP+ port

Environmental

Humidity: 30~75% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -40°C to 85°C (-40°F to 185°F)

Physical Characteristics

Color: Silver
Enclosure Type: Aluminum
Product Height: 13 mm [0.5 in]
Product Length: 57 mm [2.2 in]
Product Weight: 0.7 oz [20 g]
Product Width: 14 mm [0.6 in]

Packaging Information

Shipping (Package) Weight: 20 g [0.7 oz]

What's in the Box

Included in Package: 1 - SFP+ transceiver

* Product appearance and specifications are subject to change without notice.


Warranty InformationWarrantyLifetimeHardwareIndustry StandardsIEEE 802.3ae 10GBASE-SR WDMNo PerformanceCompatible Networks10 Gbps DDMYes Fiber Operating ModeFull-Duplex Fiber TypeMulti Mode Max Transfer Distance300 m (984 ft) Maximum Data Transfer Rate11.1 Gbps Wavelength850nm Connector(s)Local Unit Connectors1 - Fiber Optic LC Duplex Female Special Notes / RequirementsNoteFor use in 10 Gigabit fiber networking equipment and media converters System and Cable RequirementsMSA or HP compliant SFP+ port EnvironmentalHumidity30~75% RH Operating Temperature0°C to 70°C (32°F to 158°F) Storage Temperature-40°C to 85°C (-40°F to 185°F) Physical CharacteristicsColorSilver Enclosure TypeAluminum Product Height13 mm [0.5 in] Product Length57 mm [2.2 in] Product Weight0 kg [0.1 lb] Product Width14 mm [0.6 in] Packaging InformationShipping (Package) Weight20 g [0.7 oz] What's in the BoxIncluded in Package1 - SFP+ transceiver