Count on dependable and cost-efficient Gigabit Ethernet connections over single-mode / multi-mode fiber with this Mini-GBIC module. This HP compatible Gigabit fiber SFP is engineered by StarTech.com to deliver what you need most in your network connections: reliable performance. Built to exacting specifications and fully tested to ensure maximum performance, this high-quality fiber transceiver module can be installed into HP® networking devices that support the J4859C transceiver module, as well as other major brands of networking equipment.
This 1000Base-LX SFP delivers Gigabit connectivity over single-mode or multi-mode fiber cable. It provides a dependable and cost-effective way to add, replace or upgrade the ports on your networking equipment, and it's backed by a lifetime warranty. For large-scale requirements and maximum cost-savings, this Gb fiber SFP is also available in a 10-pack: J4859C10PKST.
Built for reliable network performance
This Gigabit SFP optical transceiver is manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com provides an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.
Fully compatible with HP and other major brands
The SM/MM Gigabit SFP is engineered to the highest quality standards and is 100% HP compatible, equivalent to the HP J4859C mini-GBIC. The StarTech.com SFP transceiver is configured and fully tested to ensure it works seamlessly with HP or other major brands of networking equipment.
You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment.
Convenient and scalable
Delivering both convenience and scalability, this fiber transceiver is fully hot-pluggable, which enables you to install it without interrupting network traffic or having to reboot your equipment. It provides a versatile and cost-effective solution that’s compatible with a multitude of Gigabit networking devices.
Ideal for use in HP switches, routers and other networking equipment, the SFP provides reliable performance, allowing you to expand your network to remote segments cost-effectively. The SFP supports Digital Diagnostics Monitoring (DDM) and both single-mode (with maximum distance of 10 km or 6.2 mi.) and multimode (with a maximum distance of 550 m or 1804 ft.). It provides maximum data rates of up to 1.25Gbps.
You can count on J4859CST for reliable performance, backed by a lifetime warranty and free lifetime technical support.
Note:
Warranty
InformationWarranty: Lifetime
Hardware
Industry Standards: IEEE 802.3z 1000BASE-LX
Performance
Auto MDIX: Yes
Compatible Networks: 1000 Mbps (1 Gbps)
DDM: Yes
Fiber Operating Mode: Full-Duplex
Fiber Type: Single Mode / Multi Mode
Max Transfer Distance: 10 km (6.2 mi)
Maximum Data Transfer Rate: 1.25 Gbps
Wavelength: 1310nm
Connector(s)
Local Unit Connectors: 1 - Fiber Optic LC Duplex Female
Special Notes / Requirements
System and Cable Requirements: MSA or HP compliant SFP port
For use in Gigabit fiber networking equipment and media converters
Environmental
Humidity: 30~75% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -40°C to 85°C (-40°F to 185°F)
Physical Characteristics
Color: Silver
Enclosure Type: Aluminum
Product Height: 0.5 in [13 mm]
Product Length: 2.2 in [57 mm]
Product Weight: 0.6 oz [18 g]
Product Width: 0.6 in [14 mm]
Packaging Information
Shipping (Package) Weight: 8.8 oz [250 g]
What's in the Box
Included in Package: 1 - SFP transceivers