HP SFP (mini-GBIC) Module

Get reliable Gigabit Ethernet connections at maximum cost-savings with this bulk pack of multi-mode Mini-GBIC modules. Ideal for large-scale deployments or installations on multiple devices, this bulk pack of HP® compatible Gigabit fiber SFPs is engineered by StarTech.com to deliver reliability and maximum cost savings. Built to exacting specifications and fully tested to ensure maximum performance, these high-quality transceiver modules can be installed into HP networking devices that support the J4858C transceiver module, as well as other major brands of networking equipment.

These 1000Base-SX SFPs deliver Gigabit connectivity over multimode fiber cable with a range of up to 550 m (1804 ft.). The SFP transceivers provide a dependable and cost-effective way to add, replace or upgrade the Gigabit fiber ports on your networking equipment, and they're backed by a lifetime warranty.

Built for reliable network performance

The Gigabit SFP transceivers included in this 10-pack are manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com produces an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.

Fully compatible with HP and other major brands

These Gigabit multimode SFPs are engineered to the highest quality standards and are 100% HP compatible, equivalent to the HP J4858C mini-GBIC. StarTech.com SFP transceivers are configured and fully tested to ensure they work seamlessly with HP or other major brands of networking equipment.

You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment. 

Convenient and scalable

Delivering both convenience and scalability, these Gigabit fiber transceivers are fully hot-pluggable, which enables you to install them without interrupting network traffic or having to reboot your equipment. They provide a versatile and cost-effective solution that’s compatible with a wide range of Gigabit fiber networking devices.

Ideal for use in HP switches, routers and other networking equipment, the SFPs provide reliable performance, enabling you to expand your network to remote segments cost-effectively. The SFP transceivers support multimode fiber cable with a maximum distance of 550 m or 1804 ft., and maximum data rates of up to 1.25Gbps. The GbE fiber SFPs also support Digital Diagnostics Monitoring (DDM).

You can count on J4858C10PKST for reliable performance, backed by a lifetime warranty and free lifetime technical support. 

Manufacturer Part Number
J4858C10PKST
EAN/UPC
0065030865265,065030865265
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty

Information Warranty: Lifetime

Hardware

Industry Standards: IEEE 802.3z 1000BASE-SX
WDM: No

Performance

Compatible Networks: 1000 Mbps (1 Gbps)
DDM: Yes
Fiber Operating Mode: Half/Full-Duplex
Fiber Type: Multi Mode
Max Transfer Distance: 550 m (1804 ft)
Maximum Data Transfer Rate: 1.25 Gbps
Wavelength: 850nm

Connector(s)

Local Unit Connectors: 1 - Fiber Optic LC Duplex Female

Special Notes / Requirements

Note: For use in Gigabit fiber networking equipment and media converters
System and Cable Requirements: MSA or HP compliant SFP port

Environmental

Humidity: 30~75% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -40°C to 85°C (-40°F to 185°F)

Physical Characteristics

Color: Silver
Enclosure Type: Aluminum

What's in the Box

Included in Package: 10 - SFP transceivers