3-port USB 3.0 Hub Plus GbE

Turn a USB Type-C port on your laptop into three USB Type-A ports (5Gbps) and one Gigabit Ethernet port. If you have a USB-C™ equipped laptop, but lack other important connection ports, then this hub can help. It couples your USB peripheral and RJ45 network connections into a single, convenient combination hub. USB 3.0 is also known as USB 3.1 Gen 1.



Through the USB-C host connector, this hub gives you three traditional USB-A ports, and a Gigabit Ethernet connection, making it a must-have laptop accessory. Plus, the integrated 30 cm (12 in.) cable lets you place the hub, your devices, and your network connection, exactly where you need them.

It's ideal for virtually any USB-C equipped laptop, such as the Chromebook Pixel™, the Dell™ Latitude 11 5000 2-in-1, and Dell XPS 12.

Take advantage of USB-C

This dynamic USB 3.0 hub integrates an easy-to-use USB Type-C™ connector. It’s small and reversible, which makes for easier insertions, and you can connect the plug with either side facing up, which means less risk of damaging your ports and less frustration.

While your USB-C equipped laptop, or MacBook is lightweight and portable, it might be missing vital connectivity ports, such as wired Internet. Because this hub offers a Gigabit Ethernet port, you can connect to a network in locations were Wi-Fi® is unreliable or unavailable.

Compact design for portability or permanent placement

With a small footprint and lightweight housing, you can easily tuck the hub and the included power adapter into your laptop bag to expand your connectivity when you’re traveling.

Plus, the compact USB 3.0 hub takes up minimal space on a desk, so it fits perfectly in office, hot-desk (short-term guest), and BYOD workstation environments.

Extended-length cable eliminates aggravation

The hub’s built-in USB cable is long enough to reach your laptop or tablet’s USB 3.0 port, regardless of where the port is located. Now, you can eliminate the worry and frustration when your hub’s built-in cable is too short and doesn’t reach your laptop’s USB port location.

Plus, the extended-length cable provides you with more desk placement options, which makes it easier to create a comfortable, space-efficient work area.

Save money and time

This easy-to-use hub is natively supported in most operating systems, and you can install it quickly, without having to install additional drivers or software. You can also avoid the nuisance and cost of purchasing new devices, by using the USB 3.0 hub with your current USB 2.0 and 1.x devices.

The HB30C3A1GE is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
HB30C3A1GE
EAN/UPC
0065030864206,065030864206
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: USB 3.0
Chipset ID: Genesys Logic - GL3522 (USB 3.0)
ASIX - AX88179 (LAN)
Fast-Charge Port(s): No
Industry Standards:
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
IEEE 802.3az Energy-Efficient Ethernet, IEEE 802.3x Flow Control, 802.1q VLAN Tagging, 802.1p Layer 2 Priority Encoding
USB 3.0 - Backward compatible with USB 2.0 and 1.1
Interface: USB 3.0
USB 3.1 Gen 1
RJ45 (Gigabit Ethernet)
Ports: 3
USB-C Device Port(s): No
USB-C Host Connection: Yes
Performance
Auto MDIX: Yes
Auto-Negotiation: Yes
Compatible Networks: 10/100/1000 Mbps
Flow Control: Full duplex flow control
Full Duplex Support: Yes
Jumbo Frame Support: 4K max.
Maximum Data Transfer Rate: 5 Gbps (USB 3.0)
2 Gbps (Ethernet; Full-Duplex)
Type and Rate: USB 3.0 - 5 Gbit/s
Connector(s)
Connector Type(s):
3 - USB 3.0 A (9 pin; SuperSpeed) Female
1 - RJ-45 Female
1 - USB Type-C (24 pin) USB 3.0 Male
Software
OS Compatibility:
Windows® 10 (32-bit or 64-bit), 8 / 8.1 (32-bit or 64-bit), 7 (32-bit or 64-bit), Vista (32-bit and 64-bit)
Windows Server® 2012, 2008 R2
Mac OS® 10.6 and later (tested up to 10.11)
Chrome OS™
Special Notes / Requirements
Note: The hub does not support DisplayPort Alt Mode, or USB Power Delivery
System and Cable Requirements: Available USB Type-C port - USB 3.1 Gen 1 (5Gbps)
Indicators
LED Indicators:
1 - Link
: 1 - Activity
Power
Center Tip Polarity: Positive
Input Current: 0.5 A
Input Voltage: 100 ~ 240 AC
Output Current: 2 A
Output Voltage: 5 DC
Plug Type: H
Power Consumption: 10 W Max.
Power Source: AC Adapter Included
Environmental
Humidity: 0%~85% RH (Non-condensing)
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Physical Characteristics
Cable Length: 11.8 in [300 mm]
Color: Black
Enclosure Type: Plastic
Form Factor: Compact
Product Height: 0.6 in [14 mm]
Product Length: 3.4 in [87 mm]
Product Weight: 1.6 oz [44 g]
Product Width: 1.8 in [45 mm]
Packaging Information
Shipping (Package) Weight: 13 oz [367.5 g]
What's in the Box
Included in Package:
1 - 3-port USB 3.0 hub plus GbE
: 1 - universal power adapter (NA/EU/UK/AU)