USB C Multiport Adapter - USB-C to 4K HDMI / USB 3.0 / VGA / GbE - USB C Hub

Turn your laptop into a compact workstation wherever you work or go, adding video, Gigabit Ethernet, and a USB 3.0 port through USB Type-C (5Gbps).

This USB-C™ multiport adapter for laptops changes the way you work when you’re on the move. It lets you create a workstation when you travel, and it’s one of the first multiport adapters to integrate a USB Type-C™ host connection. Now, you can create a permanent or temporary workstation virtually anywhere you go.

It’s a versatile and portable way to help you connect additional devices to your port-limited laptop (for example, your Dell™ Precision, Dell XPS, Samsung Galaxy TabPro S™, or Google Chromebook™) using its next-generation USB-C port, so it’s perfect for mobile work.

Take advantage of the USB-C port on your laptop

This multiport adapter features an integrated and easy-to-use USB Type-C connector. To take full advantage of USB-C and DP alt mode, the adapter converts the video and data capabilities of your laptop’s USB-C port into four individual ports. You can save money and use the adapter with your existing peripherals, and with its built-in cable, there’s no need to carry around a separate host cable.

The adapter’s USB-C connector is small and reversible, which makes connecting it to your laptop faster and easier. Now, you can spend more time working, and less time setting up your workstation. Plus, you can connect the plug with either side facing up, so there’s less risk of damaging your laptop port. And because it uses USB-C, the adapter is Thunderbolt™ 3 data port compatible, so you can connect it to your Thunderbolt 3 equipped laptop.

With a range of convenient features, the travel adapter is ideal for quick setups in conference rooms or boardrooms.

Bus-powered, for more portability and less aggravation

For maximum portability, the combo adapter consolidates multiple ports into a single, lightweight casing. Because the ports are combined into one convenient travel adapter, you can leave your individual single-function adapters at home or at the office.

Plus, the adapter is bus powered, so there’s no need to carry around a separate bulky power adapter. With USB-powered performance, you can travel lighter, more efficiently, and with less hassle.

All the ports you need, including 4K Ultra HD

This versatile USB-C multiport adapter for laptops makes it easy to create a mobile workstation when you need it most. It features HDMI® (with audio) and VGA ports, so you can easily connect a 4K HDMI or a standard-definition VGA monitor. The adapter gives you an easy way to connect an external display or a projector to your laptop.

Installation is fast and simple, with native support in most operating systems. Plus, the adapter integrates a Gigabit Ethernet port and an additional USB 3.0 port (USB 3.0 is also known as USB 3.1 Gen 1), so you can access a wired network, or connect an additional USB peripheral to your laptop.

The DKT30CHV is backed by a StarTech.com 3-year warranty and free lifetime technical support.

Notes:

macOS 10.12.6 or later is required for your MacBook to support this product.

Your USB-C equipped host laptop must support video (DP alt mode) to work with this adapter. The adapter does not support USB Power Delivery.

Manufacturer Part Number
DKT30CHV
EAN/UPC
0065030864695,065030864695
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
4K Support: Yes
Bus Type: USB 3.1 Gen 1
Chipset ID: Cypress - CYPD2122 (CC Logic)
Cypress - CYUSB3314 (USB 3.0)
STMicroelectronics - STDP2650 (HDMI)
Chrontel - CH7517 (VGA)
ASIX - AX88179 (LAN)
Displays Supported: 1
Fast-Charge Port(s): No
Industry Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
USB 3.0 - Backward compatible with USB 2.0 and 1.1
Performance
Auto MDIX: Yes
Compatible Networks: 10/100/1000 Mbps
Full Duplex Support: Yes
Maximum Analog Resolutions: 2048 x 1280p (VGA)
Maximum Data Transfer Rate: 5 Gbps (USB 3.0)
2 Gbps (Ethernet; Full-Duplex)
Maximum Digital Resolutions: 3840 x 2160p (HDMI)
Type and Rate: USB 3.1 Gen 1 - 5 Gbit/s
UASP Support: Yes
Connector(s)
Connector Type(s):
1 - USB Type-C (24 pin) USB 3.0 Male
1 - HDMI (19 pin) Female
1 - VGA (15 pin; High Density D-Sub) Female
1 - RJ-45 Female
1 - USB 3.0 A (9 pin; SuperSpeed) Female
Software
OS Compatibility: Windows® 10 (32-bit or 64-bit), 8 / 8.1 (32-bit or 64-bit)
Mac OS 10.10 and later (tested up to 10.11)
Chrome OS™
Special Notes / Requirements
Note: Not all USB-C ports support the full functionality of the USB Type-C standard. Ensure that your laptop USB-C port supports DP alt mode.
Only one video output port can be used at the same time (HDMI or VGA). If two displays are connected, the HDMI port takes priority.
A 4K-capable display is required to achieve 4K x 2K resolution (4K is also known as 4K x 2K).
USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5Gbps.
System and Cable Requirements: Host laptop with an available USB-C port (to ensure full functionality, the laptop's USB-C port must support DP alt mode).
Power
Power Source: USB-Powered
Environmental
Humidity: 5~95% RH (Non-condensing)
Operating Temperature: 5°C to 35°C (41°F to 95°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)
Physical Characteristics
Cable Length: 4.1 in [105 mm]
Color: Black
Enclosure Type: Plastic
Product Height: 0.7 in [17 mm]
Product Length: 4.5 in [114 mm]
Product Weight: 2.5 oz [72 g]
Product Width: 2.1 in [54 mm]
Packaging Information
Shipping (Package) Weight: 4.2 oz [120 g]
What's in the Box
Included in Package:
1 - USB-C multiport adapter for laptops
1 - instruction manual