M4200-10MG-PoE+ (GSM4210P) Layer 3 Switch

The ProSAFE® M4200-10MG-PoE+ Managed Switch was designed from the ground up to optimize the installation of Wave 2 11ac access points. Includes eight full power PoE+ and multi-speed 1G, 2.5G ports for 100 meter legacy cable runs, combined with two 10G uplinks for a fully non-blocking deployment of eight Wave 2 11ac access points. Two of these eight 1G, 2.5G PoE+ ports also support 5G speed. NETGEAR Multigigabit Ethernet is compatible with most major wireless and switching vendors managed solutions, and the only one with 8x2.5G to the AP with 240W PoE available and 2x10G line-rate aggregation to the wiring closet. Plenum rated, slim design and mounting accessories allow you to place this switch to optimize access point placement and cabling efficiency, inside and outside the rack.

Multi-Gigabit Ethernet
  • The ProSAFE® M4200-10MG-PoE+ comes with NBASE-T compliant 1G/2.5G/5G ports and 8 x 2.5G / 2 x 10G wire speed aggregation
  • That is, a purely line-rate access layer for 802.11ac wireless access points with PoE+ full provisioning, and ready for Wave2 3x3 and 4x4 installations
Higher flexibility
  • Plenum design with Easy Mount options whether it's directly on a wall, attached to a rectangular or round pole, or mounted in a standard 19-inch rack
  • Secure placement above drop-down ceilings, in air passageways and where other switches will not go, vertical or horizontal, flat or perpendicular
Lower complexity
  • Entire feature set including L2 switching (multi-tiered access control, auto-VoIP, auto-iSCSI) and L3 routing (static or RIP) is available without license
  • DHCP/BootP innovative auto-installation including firmware and configuration file upload automation
Investment protection
  • Multi-Gigabit NBASE-T enables 2.5X to 5X faster speeds up to 100m on legacy Cat5e/Cat6 cables - yet providing 100M and 1G backward compatibility
  • Even if an organization is not ready for SDN, OpenFlow support offers future-ready design for maximum investment protection
Secure services
  • With successive tiering, the Authentication Manager allows for authentication methods per port for a tiered authentication based on configured time-outs
  • With BYOD, tiered Dot1x -> MAB -> Captive Portal authentication is powerful and simple to implement with strict policies
Industry standard management
  • Industry standard command line interface (CLI), functional NETGEAR web interface (GUI), SNMP, sFlow and RSPAN
  • Single-pane-of-glass NMS300 management platform with centralized firmware updates and mass-configuration support
Industry leading warranty
  • NETGEAR M4200 series is covered under NETGEAR ProSafe Lifetime Hardware Warranty
  • 90 days of Technical Support via phone and email, Lifetime Technical Support through online chat and Lifetime Next Business Day hardware replacement

Manufacturer Part Number
GSM4210P-100NES
EAN/UPC
0606449111286,606449111286
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: M4200-10MG-PoE-Plus

Model Description

  • Full Power PoE+ 8x2.5G and 2x10G Aggregation Switch For Wave 2 11ac AP Deployment

Ordering Number

  • GSM4210P

Acoustics

  • Whisper quiet 28.9dB @ 25°C (77°F)

Power Consumption (Max)

  • 281.6 Watts @ full PoE+

RJ45 Ports

  • 8 x 1G / 2.5G including two of these ports with 5Gbps capability

10G Fiber SFP+ Ports

  • 2 x SFP+ (1G and 10G speeds)

Power over Ethernet

  • 8 x PoE+ 30W ports

PoE Budget (Watts)

  • 240W

Feature Set

  • Layer 3 (static routing and RIP dynamic routing)

Management Ports

  • 1G Ethernet service port for out-of-band management (OOB, RJ45)
  • RS232 straight-through serial RJ45 for local management console
  • Mini-USB port for local management console
  • USB port for local storage, logs, configuration or image files

Form Factor

  • Easy Mount for standard rack mounting and plenum mounting on poles or walls