24x1G PoE+ Stackable Managed Switch with 2x10GBASE-T and 2xSFP+ (1,000W PSU)

The NETGEAR M4300 Stackable Switch Series delivers L2/L3/L4 and IPv4/IPv6 cost-effective services for mid-enterprise edge with full PoE+ and SMB core deployments with unrivalled ease of use: 10 Gigabit models can seamlessly stack with 1 Gigabit models within the series, enabling spine and leaf line-rate stacking topologies. Non-stop forwarding (NSF) virtual chassis architectures provide advanced High Availability (HA) with hitless failover across the stack. Dual redundant, modular power supplies equipping full width models contribute to business continuity management. Layer 3 feature set includes static, dynamic and policy-based routing – as standard. Perfect for wireless access, unified communications and IP video, the NETGEAR M4300 Switch Series is also ready for the future, with Software-defined Network (SDN) and OpenFlow 1.3 enabled for your network.

Best-in-class stacking
  • M4300 is flexible enough for mixed stacking between 10 Gigabit and 1 Gigabit models, using any 10G port with any media type (RJ45, SFP+, DAC cables)
  • High-availability is another key differentiator for stackable solutions: in case of a master switch failure, NSF and hitless failover ensure the standby switch takes over while forwarding plane continues to forward traffic on the operational stack members without any service interruption
Higher flexibility
  • Two half-width M4300 switches can be paired in a single rack space for redundant Top of Rack installations with Auto-iSCSI prioritization
  • 10 Gigabit ports are all independent and 1G backward compatible for progressive transition to 10G speeds
Lower complexity
  • Entire feature set including L2 switching (multi-tiered access control) and L3 routing (static, RIP, OSPF, VRRP, PIM, PBR) is available without license
  • DHCP/BootP innovative auto-installation including firmware and configuration file upload automation
Investment protection
  • Line-rate spine and leaf stacking topologies offer multiple possibilities in server rooms, in branch collapsed cores or at the edge of growing networks
  • Even if an organization is not ready for SDN, OpenFlow support offers future-ready design for maximum investment protection
Secure services
  • With successive tiering, the Authentication Manager allows for authentication methods per port for a tiered authentication based on configured time-outs
  • With BYOD, tiered Dot1x -> MAB -> Captive Portal authentication is powerful and simple to implement with strict policies
Industry standard management
  • Industry standard command line interface (CLI), functional NETGEAR web interface (GUI), SNMP, sFlow and RSPAN
  • Single-pane-of-glass NMS300 management platform with centralized firmware updates and mass-configuration support
Industry leading warranty
  • NETGEAR M4300 series is covered under NETGEAR ProSafe Lifetime Hardware Warranty
  • 90 days of Technical Support via phone and email, Lifetime Technical Support through online chat and Lifetime Next Business Day hardware replacement

Manufacturer Part Number
GSM4328PA-100NES
EAN/UPC
0606449112771,606449112771
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: M4300-28G-PoE+ 550W PSU

Model Description

  • 24x1G PoE+ Stackable Managed Switch with 2x10GBASE-T and 2xSFP+ (550W PSU)

Ordering Number

  • GSM4328PA

Acoustics

  • 39.8dB @ 25°C (77°F)

Power Consumption (Max)

  • 797 Watts

1G RJ45 Ports

  • 24 x 10/100/1000

10G RJ45 Ports

  • 2 x 10GBASE-T (Fast Ethernet, 1G and 10G speeds)

10G Fiber SFP+ Ports

  • 2 x SFP+ (1G and 10G speeds)

Power over Ethernet

  • 24 x PoE+ 30W

PoE Budget (Watts)

  • 480W PoE Budget with 1 PSU @ 110V / 220V AC input
  • 480W PoE Budget with 2 PSUs in redundant RPS mode @ 110V / 220V AC input
  • 720W PoE Budget with 2 PSUs in shared EPS mode @ 110V / 220V AC input

Feature Set

  • Layer 3 (static, policy-based and RIP OSPF VRRP PIM dynamic routing)

Management Ports

  • 1G Ethernet service port for out-of-band management (OOB, RJ45)
  • RS232 straight-through serial RJ45 for local management console
  • Mini-USB port for local management console
  • USB port for local storage, logs, configuration or image files

Form Factor

  • Full width with dual, redundant modular PSUs for business continuity