Chromebook 13 G1 (ENERGY STAR)

Attractive notebooks with Google's Chrome operating system support the large and expanding ecosystem of collaboration and productivity apps.

Manufacturer Part Number
W0S99UT#ABA
EAN/UPC
0889899634868,889899634868
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Chrome OS™
Processor family:

  • Intel® Pentium® processor

Processor: Intel® Pentium® 4405Y with Intel HD Graphics 515 (1.5 GHz, 2 MB cache, 2 cores)
Chipset: Chipset is integrated with processor
Environmental:
  • Low halogen


Dimensions and weight: Dimensions (W x D x H): 12.59 x 8.64 x 0.50 in (31.99 x 21.96 x 1.29 cm)
Weight: Starting at 2.86 lb (Starting at 1.29 kg)
(Weight will vary by configuration.)

Memory:Memory:
  • 4 GB LPDDR3-1866 SDRAM


Storage: Internal drive: 32 GB eMMC
Optical drive:
  • Optical drive not included


Display and graphics:Display:
  • 33,8 cm (13.3") diagonal QHD+ UWVA WLED eDP BrightView (3200 x 1800)

Graphics: Intel® HD Graphics 515

Expansion features:Ports:
  • 2 USB Type-C™ 3.1 Gen 1 charging ports
  • 1 USB-A 3.1 Gen 1 port
  • 1 headphone/microphone combo jack
(Support power delivery, video, data. up to 5Gbps data , 4K display out with optional HDMI or DisplayPort adapter, 45 W charging; Each USB Type-C™ port delivers power to the Chromebook individually, not when using both at once.)
Expansion slots:
  • 1 multi-format digital media reader
(Supports SD, SDHC, SDXC up to UHS-I.)
Audio:
  • Audio by B&O PLAY
  • Dual speakers

Camera: HP TrueVision HD camera
Keyboard: Full-sized textured black island-style backlit keyboard

Communications:Wireless:
  • Intel® Dual Band Wireless-AC 7265 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo


Power and operating requirements:Power supply:
  • 45 W USB Type-C™ straight type AC adapter

Battery type:
  • 3-cell, 45 Wh Li-ion polymer


Security management:Security management:
  • TPM 1.2 Embedded Security Chip
  • Sign-in with your Google credentials


What's included:Software:
  • Chrome OS™ default apps