NVIDIA GeForce GT 710 Graphic Card

Manufacturer Part Number
GT 710 2GD3 LP
EAN/UPC
0824142126905,824142126905
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA GeForce GT 710
Bus Standard PCI Express x16 2.0
Memory Type DDR3
Memory Size(MB) 2048
Memory Interface 64-bit
Core Clock Speed(MHz) 954
Memory Clock Speed(MHz) 1600
DVI Output Dual-link DVI-D x 1
Max Resolution: 2560 x 1600 @60 Hz
D-SUB Output 1
HDMI-Output 1 (version 1.4a)
Max Resolution: 4096x2160 @24 Hz
HDCP Support Y
HDMI Support Y
Dual-link DVI Y
Display Output (Max Resolution) 2560x1600
RAMDACs 400
DirectX Version Support 12 API (feature level 11_0)
OpenGL Version Support 4.5
Card Dimension(mm) 146 x 69 x 19 mm
Weight 142