PT-JW130 Space Player SOLID SHINE DLP Projector

Captivate viewers with dynamic video, digital signage, and programmable lighting with the Space Player PT-JW130.

The Space Player is a new type of lighting device that combines the functions of traditional lighting with a video projector to offer non-conventional ambient lighting as well as image projection. A hybrid, the Space Player (PT-JW130) emphasizes with a spotlight or tells a story with dynamic video projection.

Hybrid Spotlight and Image Projection

The Space Player is a new type of lighting device that combines the functions of traditional lighting and a video projector to offer non-conventional ambient lighting, as well as image projection.

Until now, the role of your lighting equipment was just to illuminate objects, but now you can emphasize with a spotlight or tell a story with dynamic video projection, using just one device.

Harness Full-Spectrum Color with up to 1,000 lm* Brightness and Maintain Picture Quality for Longer

With next-generation DLP™ technology delivering WXGA high-resolution detail and dual laser modules outputting up to 1,000 lm* of brightness, the Panasonic SOLID SHINE™ Laser system produces scintillating images with unfailing reliability. Thanks to the long-lasting dual solid-state laser modules, there are no lamps to replace, and image color/brightness degrades very gradually in a linear fashion which, in addition to reducing maintenance hassle, ensures consistent picture quality is preserved longer.

Manufacturer Part Number
PTJW130FWU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel Type 1DLP
Panel Size 0.45 inches
Aspect Ratio 4:3
Light Source Laser diodes
Brightness (lm)1,000 lm2
Contrast 1,000:1
Resolution WXGA (1,280 x 800)
Lens Power Zoom/Focus
Filter Filter-Less
Power Supply 120VAC @ 50/60 Hz
Weight 7.1 lbs
additional info

  • 1 Models compatible with floor and ceiling mounts are: PT-JW130FBU (black) and PT-JW130FWU (white)
  • 2 Measurement, measuring conditions, and method of notation all comply with ISO 21118 international standards.