ProBook 450 G3 Notebook PC (ENERGY STAR)

Built for productivity, the HP ProBook 450 delivers the performance and security features essential for today’s workforce. The sleek and tough design provides professionals a flexible platform to stay productive in or out of the office.

Designed for mobility

Work in style with the powerful 39,6 cm (15.6") diagonal HP ProBook 450 with a new gravity black LCD cover. Confidently take on the day with a PC built with an aluminum reinforced keyboard deck and 120,000 hours of HP Testing.

Manufacturer Part Number
W0S83UT#ABA
EAN/UPC
0889899602355,889899602355
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Sku: W0S83UT
Form factor: Notebook
Display: 15.6-inch diagonal LED-backlit HD anti-glare Touchscreen (1366 x 768)
Processor: Intel® Core i5-6200U (2.3GHz, up to 2.8GHz, 3MB Cache) with Intel HD Graphics 520
Stable: N
(AMD=B or Intel= SIPP)
Internal Storage 1: SSD 128GB M2 TLC SATA3
Memory: 8 GB 2133 MHz DDR4 SDRAM (1D)
Optical Drive: DVD±RW SuperMulti DL Drive
Integrated NIC: 10/100/1000
Wireless NIC: Intel 8260NGW MNV 802.11 b/g/n/ac (2x2) + Bluetooth 4.0
WPAN: Bluetooth® Wireless Technology 4.0
WWAN: no
Integrated Graphics: Intel® HD Graphics 520
Discrete Graphics: no
Camera: 720p HD Webcam
Std. Battery: HP 4-cell 44 WHr Battery
OS: Windows® 10 Pro 64 
Warranty: 1/1/0