ProBook 440 G3 Notebook PC (ENERGY STAR)

The thin, light, tough design of the HP ProBook 440 gives mobile professionals powerful tools to stay productive on the go. Equipped for productivity, this ProBook delivers the performance and security features essential for today’s mobile workforce.

Ideal for professionals in corporate settings or small to medium businesses, wanting an affordable combination of innovation, essential security and multimedia capabilities

  • Windows 10 Pro 64

Manufacturer Part Number
W0S55UT#ABA
EAN/UPC
0889899583562,889899583562
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system: Windows 10 Pro 64
Processor family:

  • 6th Generation Intel® Core™ i7 processor
Processor: Intel® Core™ i7-6500U with Intel HD Graphics 520 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
Chipset: Chipset is integrated with processor
Environmental:
  • Low halogen
Dimensions and weight:
Dimensions (W x D x H): 13.35 x 9.61 x 0.78 to 0.83 in (front to rear) (non-touch); 13.35 x 9.61 x 0.85 to 0.89 in (front to rear) (touch) (33.92 x 24.4 x 1.99 to 2.09 cm (front to rear) (non-touch); 33.92 x 24.42 x 2.15 to 2.25 cm (front to rear) (touch))
Weight: Starting at 3.69 lb (Starting at 1.68 kg)
(Lowest weight configuration. Weight will vary by configuration. See QuickSpecs.)

Memory:
Memory:
  • 8 GB DDR4-2133 SDRAM (1 x 8 GB)
Memory slots: 2 SODIMM

Storage:
Internal drive: 256 GB M.2 SATA TLC SSD
Optical drive:
  • Optical drive not included
Display and graphics:
Display: 14" diagonal full HD anti-glare slim LED-backlit (1920 x 1080)
Display: 14" diagonal full HD anti-glare slim LED-backlit (1920 x 1080)
Graphics: Intel® HD Graphics 520

Expansion features:
Ports:
  • 2 USB 3.0
  • 1 USB 2.0 (power port)
  • 1 HDMI
  • 1 headphone/microphone combo
  • 1 AC power
  • 1 RJ-45
  • 1 VGA
Expansion slots:
  • 1 multi-format digital media reader (supports SD, SDHC, SDXC)
Audio:
  • HD audio with DTS Studio Sound™
  • Two stereo speakers
  • Integrated microphone (dual-microphone array when equipped with optional webcam)
  • Headphone/microphone combo jack
Camera: 720p HD webcam
Keyboard: HP Premium Keyboard, full-sized, spill resistant

Communications:
Network interface: Realtek Ethernet (10/100/1000)
Wireless:
  • Intel Dual Band Wireless-AC 8260 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo
Power and operating requirements:
Power supply:
  • 45 W Smart AC adapter
  • 65 W Smart AC adapter
Battery type:
  • 4-cell, 44 Wh Li-ion
Security management:
Security management:
  • Standard: HP Client Security, Microsoft Defender (models with Windows 8), Drive Encryption, HP BIOS Protection, Security lock slot, TPM
  • Optional: HP Fingerprint Reader, Microsoft Security Essentials (models with Windows 7)
What's included:
Software:
  • CyberLink PowerDVD 12
  • HP 3D Driveguard
  • HP Connection Manager
  • HP GPS and Location
  • HP Mobile Connect
  • HP Recovery Manager
  • HP SoftPaq Download Manager
  • HP Support Assistant
  • Microsoft Security Essentials
  • HP Drive Encryption
  • Foxit PhantomPDF Express
  • Absolute Persistence
  • Intel® WiDi Software
  • CyberLink YouCam
  • HP Security Manager
  • Microsoft Defender
  • Validity Fingerprint Driver
Warranty:
  • HP Services offers a 1 year standard commercial warranty
  • 1 year limited warranty on primary battery. On-site service and optional HP Care Pack Services are available to extend your protection beyond the standard warranty.