ProBook 430 G3 Notebook PC (ENERGY STAR)

The thin, light, tough design of the HP ProBook 430 gives mobile professionals powerful tools to stay productive on the go. Equipped for productivity, this ProBook delivers the performance and security features essential for today’s mobile workforce.

Ideal for professionals in corporate settings or small to medium businesses, wanting an affordable combination of innovation, essential security and multimedia capabilities

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Designed for mobility

Travel in style with the 13.3-inch diagonal HP ProBook 430 with a new gravity black LCD cover design. Confidently take on the day with a PC that passed MIL-STD 810G testing,built with an aluminum reinforced keyboard deck.

Manufacturer Part Number
W0S45UT#ABA
EAN/UPC
0889899580011,889899580011
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows 10, Windows 8.1, Windows 7 editions or FreeDOS 2.0
  • Choice of Intel® CoreTM or Intel® Pentium® processors
  • Full size HP Premium Keyboard, spill-resistant keyboard with a thin layer of Mylar film to prevent minor spills; full separate numeric keypad
  • Separate launch buttons provide easy access to wireless on/off and speaker mute.
  • Function keys provide control of features including: standby mode, display brightness, external display, microphone mute, volume down, volume up, and backlight toggle for backlit keyboard (select models only).
  • Larger Touchpad with gestures support, on/off button with LED indicator
  • Enhanced security features with preinstalled software and hardware options
  • Optional HD webcam with dual-microphone array for video conferencing
  • HDMI port for connecting to high-resolution displays
  • HD audio with DTS Studio SoundTM
  • Choice of 13.3" diagonal, 14" diagonal, 15.6" diagonal or 17.3" diagonal flat screens or 13.3" diagonal, 14" diagonal, 15.6" diagonal Touch screens
  • Flexible wireless connectivity options
  • Battery life up to xx hours and xx minutes
  • Choice of HP 4-cell, 44 WHr Li-ion battery or optional HP 6-cell, Long Life 55 WHr Li-ion battery