POWERbot Wi-Fi Robot Vacuum

Save time and effort by letting the Samsung POWERbot handle the vacuuming for you. Powerful long lasting suction provides optimal cleaning while smart technology allows you to control your POWERbot from your smartphone. Maximize cleaning coverage as it navigates your home with ease and avoids obstacles.

Powerful Robotic Suction

The Powerbot vacuum is packed with technology and has 10x more suction power than the leading robot vacuum, delivering optimal cleaning results.

Wi-Fi Connectivity

Remotely control your robot vacuum with your smartphone

Visionary Mapping™ Plus and FullView™ Sensor

The POWERbot contains an onboard digital camera and nine individual smart sensors that help it determine the optimal cleaning path by creating a complete map of your home. So you don’t need to worry about furniture or objects on the floor. Simply turn it on, and let it do the vacuuming for you.

CycloneForce™ Design

The POWERbot features a powerful Cyclone Force system that generates strong centrifugal forces. This separates dirt and debris into an outer chamber to maintain suction power longer with less clogging of filter.

EasyPass™ Wheels

It also automatically transitions from hard floors to most carpet and door thresholds with ease to provide the right type of cleaning action for whatever surface it’s on.

Combo Brush

This Combo Brush is specially designed to pick up pet hair with less tangles. Its strong rotating motion helps loosen trapped dirt particles, while suction across the entire brush provides pick-up from end to end. The POWERbot automatically adjusts for carpet or hard floor cleaning. This means you get the right amount of cleaning power needed on each surface.

Manufacturer Part Number
VR2AJ9040WG/AA
EAN/UPC
0887276145020,887276145020
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model

  • MODEL CODE

    VR2AJ9040WG/AA

  • MODEL COLOR

    Graphite Blue

  • TYPE

    Robot

Key Features

  • SUCTION (W)

    5.9W

  • DUST CAPACITY

    0.7 L

  • CYCLONE FORCE MULTI CHAMBER

    CycloneForce

  • SENSOR

    FullView Sensor™

Convenience

  • ADDITIONAL TOOLS

    Cleaning Tool, Extra Filter

  • CONVENIENCE FEATURE

    WiFi

Dimensions

  • PRODUCT DIMENSIONS (W X H X D)

    14 7/8" x 5 5/16" x 14 1/4"

  • SHIPPING DIMENSIONS (W X H X D)

    18 3/4" x 7 1/4" x 20 7/8"

Weight

  • PRODUCT WEIGHT

    9.9 lb.

  • SHIPPING WEIGHT (LB)

    15.7 lb.

Warranty

  • WARRANTY

    1 Year