4-m, ST-LC, 50-Micron, Multimode, Plenum, Violet Fiber Optic Cable

  • Get high performance at data rates up to 1 Gbps at 850 nm.
  • Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs).
  • Full compatibility with a broad range of laser-based and legacy protocols and applications.
  • Industry-leading CPC® coatings for superior microbend and environmental performance.
  • How to order these cables:
    Once you've decided what type of cable you want, download the product data sheet to see how to build your cable part number. It's super easy and super convenient. No need to get a custom quote.

    Examples of fiber optic cable codes:
    FOCMR62-001M-STST-BL = Cable with a PVC jacket, 62.5-micron core, 1-meter length, ST-ST connectors in blue.
    FOCMP50-008M-STLC-OR = Cable with a plenum jacket, 50-micron core, 8-meter length, ST-LC connectors in orange.
    FOCMRSM-030M-SCLC-YL = Cable with a PVC jacket, 9-micron core, 30-meter length, SC-LC connectors in yellow.

    FO (constant);
    Jacket: CMR (PVC) or CMP (Plenum);
    Core: 62- (62.5 Micron), 50- (50 Micron), 10- (10-GbE 50 Micron), or SM- (Single-Mode);
    Length: 001M- (1 Meter); 002M- (2 Meters); 003M- (3 Meters); 004M- (4 Meters); 005M- (5 Meters); 006M- (6 Meters); 007M- (7 Meters); 008M- (8 Meters); 010M- (10 Meters); 015M- (15 Meters); 020M- (20 Meters); 025M- (25 Meters); 030M- (30 Meters)
    Connectors: STST- (ST to ST); SCSC- (SC to SC); LCLC- (LC to LC); MTMT- (MT-RJ to MT-RJ); STSC- (ST to SC); STLC- (ST to LC); STMT- (ST to MT-RJ); SCLC- (SC to LC); LCMT- (LC to MT-RJ); SCMT- (SC to MT-RJ)
    BL (Blue); OR (Orange); GN (Green); BR (Brown); GR (Gray); WH (White); RD (Red); BK (Black); YL (Yellow); VT (Violet); PK (Pink); AQ (Aqua)

    Manufacturer Part Number
    FOCMP50-004M-STLC-VT
    Full Product Specifications

    Note:

    Construction :

    Jacket : OFNP

    Diameter : Core: OM2 50-µm; Cladding: 125-µm

    :

    Performance :

    Attenuation : =2.6 dB/km at 850 nm; =0.6 dB/km at 1300 nm

    Bandwidth : Intermediate performance EMB: 510 MHz/km at 850 nm; Legacy performance EMB: 500 MHz/km at 850 nm; 500 MHz/km at 1300 nm

    Data Rate (Optimized) : 1 Gbps over 600 m at 850 nm

    :

    Environmental :

    Temperature : Operating Temperature: -76 to 185 F (-60 to 85° C)

    :

    Standards :

    Listings : ISO/IEC 11801: Type OM2 fiber; IEC 60793-2-10; Type A1a.1 fiberfiber; TIA 492AAAB