Cat5e 350-MHz, Shielded, Solid Backbone Cable (FTP), PVC, Yellow, 30-ft. (9.1-m)

  • Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods.
  • Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape.
  • HDPE insulation: 0.009" (0.225 mm).
  • Also available in other colors.
  • Manufacturer Part Number
    EVNSL0504MS-0030
    EAN/UPC
    0013269011595,013269011595
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    ACR : 13.3 dB/100 m at 100 MHz

    ACRF : 23.8 db/100 m at 100 MHz

    Attenuation : 22.0 dB/100 m at 100 MHz

    Cable Outside Diameter (Nominal) : 0.2" (6.1 mm)

    Capacitance Unbalance (Pair to Ground) : 330 pF/100 m maximum

    Conductor : 24 AWG, solid, bare copper

    Delay Skew (Maximum) : 45 ns/100 m (328 ft.)

    Impedance : 1000 ± 15%

    Insulation : HDPE: 0.009" (0.225 mm)

    Jacket : PVC; CM; RoHS compliant

    NEXT : 35.3 dB/100 m at 100 MHz

    Propagation Delay : 538 ns/100 m at 100 MHz

    PS-ACR : 10.3 dB/100 m at 100 MHz

    PS-ACRF : 20.8 dB/100 m at 100 MHz

    PS-NEXT : 32.3 dB/100 m at 100 MHz

    Return Loss : 20.1 dB/100 m at 100 MHz

    Standards : UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT5e; 2002/95/EC (RoHS)

    Temperature/Voltage Rating : 167° F (75° C) at 300 V