Cat6 250-MHz Shielded, Stranded Cable SSTP (PIMF), PVC, Blue, 6-ft. (1.8-m)

  • Meets or exceeds TIA/EIA CAT6 and ISO/IEC 2nd Edition 11801 Class E specifications.
  • Flame retardancy is verified according to IEC 60332-1-2.
  • Cable construction: 26 AWG stranded bare copper, foam-skin PE, aluminum Mylar® foil around each pair, overall tinned copper braiding, PVC jacket, and shielded molded plugs.
  • Jacket: flame-retardant PVC verified according to IEC 60332-1-2.
  • Also available in other colors and lengths.
  • Manufacturer Part Number
    EVNSL0272BL-0006
    EAN/UPC
    0013269034839,013269034839
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Attenuation : 49.5 dB/100 m at 250 MHz

    Capacitance Unbalance (Pair to Ground) : 330 pF/100 m

    Conductor : 26 AWG, stranded, bare copper

    Diameter : 0.24" (6.1 mm)

    Impedance : 100 ± 15 ohms at 250 MHz

    Jacket : Flame-retardant PVC (CM)

    Mutual Capacitance : 5600 pF/100 m

    NEXT : 38.3 dB/100 m at 250 MHz

    PS-NEXT : 36.3 dB/100 m at 250 MHz

    RoHS : Yes

    Standards : UL® E164469-XX; TIA/EIA-568-B.2-1 CAT6; ISO/IEC 2nd Edition 11801 Class E; IEC 6-332-1-2; CENELEC EN 50173-1; CENELEC EN 50288-5-2; 2002/95/EC (RoHS)