GigaTrue Cat6 Channel Patch Cable with Basic Connectors, Lilac, 15-ft. (4.5-m)

  • Cable construction: stranded, 24 AWG copper wire, RJ-45 connectors, 4-pair, T568B, PVC jacket, straight-pinned.
  • Improved attenuation provides cleaner data and video transmissions.
  • For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications.
  • Perfect for full broadband and baseband video.
  • Stranded cable delivers full Power Sum performance.
  • Provides full-duplex operation for next-generation applications.
  • Meets balance requirements (LCL/LCTL), resulting in better transmission.

  • NOTE: This product works with all standard jacks, wallplates, and other RJ-45 hardware. Questions? Contact our FREE Tech Support.

    This cable works with:
  • GigaStation High-Density Multimedia Patch Panels
  • GigaTrue CAT6 Patch Panels
  • GigaTrue CAT6 Jacks
  • GigaTrue2 CAT6 Jacks
  • GigaStation Wallplates
  • GigaStation2 Wallplates
  • GigaStation2 Surface-Mount Housings
  • Snap Fittings
  • GigaStation2 Snap Fittings
  • Questions? Contact our FREE Tech Support.

    Manufacturer Part Number
    EVNSL631-0015
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Attenuation : 23.6 dB at 100 MHz; 39.1 dB at 250 MHz

    Conductor Gauge : 24 AWG

    Delay Skew (Maximum) : 25 ns/100 m (328 ft.)

    Impedance : 100 ± 15 ohms at 100 MHz; 100 ± 22 ohms at 100–550 MHz

    Mutual Capacitance : 56 pF/m (maximum)

    NEXT : 45.0 dB at 100 MHz; 39.0 dB at 250 MHz

    PS-ACR : 32 dB (typical) at 100 MHz

    PS-NEXT : 43.0 dB at 100 MHz; 37.0 dB at 250 MHz

    Resistance (Maximum) : 9.09 ohms/100 m (328 ft.)

    Return Loss : 22.5 dB at 100 MHz; 20.5 dB at 250 MHz

    Standards : TIA/EIA-568-B.2-1 Category 6

    Structured Return Loss : 22.5 dB at 100 MHz; 20.5 dB at 250 MHz