GigaTrue 550 Cat6 Pink Stranded Bulk 500ft

  • Meets TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements.
  • Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications.
  • Perfect for full broadband and baseband video.
  • Delivers full Power Sum performance.
  • Provides full-duplex operation for next-generation applications.
  • Meets balance requirements (LCL/LCTL), resulting in better transmission.
  • Also available in other colors.

  • This product works with:
  • GigaStation High-Density Multimedia Patch Panels (JPM191A, etc.)
  • GigaTrue CAT6 Patch Panels (JPM610A-R6)
  • GigaTrue CAT6 Jacks (FM630, etc.)
  • GigaTrue2 CAT6 Jacks (FMT630-R2, etc.)
  • CAT6 Modular Plugs (FMTP6-R2-25PAK, etc.)
  • GigaStation Wallplates (WP482, etc.)
  • GigaStation2 Wallplates (WPT482, etc.)

  • Questions? Contact our FREE Tech Support.

    Manufacturer Part Number
    EVNSL0646A-0500
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Attenuation (Maximum) : 23.6 dB/100 m (328.1 ft.) @ 100 MHz; 34.6 dB/100 m (328.1 ft.) @ 200 MHz; 39.1 dB/100 m (328.1 ft.) @ 250 MHz

    Conductor Gauge : 24 AWG, 7-32 stranded copper

    Delay Skew (Maximum) : 25 ns/100 m (328.1 ft.)

    Frequency : Up to 550 MHz

    Impedance : 100 ± 15 ohms @ 100 MHz; 100 ± 22 ohms @ 100-550 MHz

    Mutual Capacitance : 56 pF/m (nominal)

    NEXT (Minimum) : 45 dB/100 m (328.1 ft.) @ 100 MHz; 41 dB/100 m (328.1 ft.) @ 200 MHz; 39 dB/100 m (328.1 ft.) @ 250 MHz

    PS-ACR : 32 dB (typical) @ 100 MHz

    PS-NEXT (Minimum) : 43 dB/100 m (328.1 ft.) @ 100 MHz; 39 dB/100 m (328.1 ft.) @ 200 MHz; 37 dB/100 m (328.1 ft.) @ 250 MHz

    Resistance (Maximum) : 9.09 ohms/100 m (328.1 ft.)

    Return Loss (Minimum) : 22.5 dB/100 m (328.1 ft.) @ 100 MHz; 21 dB/100 m (328.1 ft.) @ 200 MHz; 20.5 dB/100 m (328.1 ft.) @ 250 MHz

    Standards : TIA-568-C.2 Category 6, ISO/IEC 11801 Class E