Connectivity from the data center to the desktop, and beyond.
For performance designed to last the lifetime of your cabling system, choose Black Box. You'll get high-performance copper and fiber cabling solutions for structured cabling systems, data centers, industrial environments, multimedia systems, datacomm connections, and more, including custom cables.
Note:
ACR : 5.5 dB/100 m at 250 MHz
ACRF : 19.8 dB/100 m at 250 MHz
Attenuation : 32.8 dB/100 m at 250 MHz
Cable Outside Diameter (Nominal) : 0.27" (0.7 cm)
Capacitance Unbalance (Pair to Ground) : 330 pF/100 m maximum
Conductor : 24 AWG, solid, bare copper
Delay Skew (Maximum) : 40 ns/100 m (328 ft.)
Impedance : 100 ± 15 ohms at 250 MHz
Propagation Delay : 534 ns/100 m @ 250 MHz
NEXT : 38.3 dB/100 m at 250 MHz
PS-ACR : 3.5 dB/100 m at 250 MHz
PS-ACRF : 16.8 dB/100 m at 250 MHz
PS-NEXT : 36.3 dB/100 m at 250 MHz
Return Loss : 17.3 dB/100 m at 250 MHz
Temperature/Voltage Rating : 167° F (75° C) at 300 V
Jacket : Flame-retardant PVC (low smoke) (CMP); RoHS compliant
Standards : UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)