Cat6 400-MHz, Shielded, Solid Backbone Cable (FTP), Plenum, Black, 3-ft. (0.9-m)

Connectivity from the data center to the desktop, and beyond.

For performance designed to last the lifetime of your cabling system, choose Black Box. You'll get high-performance copper and fiber cabling solutions for structured cabling systems, data centers, industrial environments, multimedia systems, datacomm connections, and more, including custom cables.

Manufacturer Part Number
EVNSL0273BK-0003
EAN/UPC
0013269032743,013269032743
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ACR : 5.5 dB/100 m at 250 MHz

ACRF : 19.8 dB/100 m at 250 MHz

Attenuation : 32.8 dB/100 m at 250 MHz

Cable Outside Diameter (Nominal) : 0.27" (0.7 cm)

Capacitance Unbalance (Pair to Ground) : 330 pF/100 m maximum

Conductor : 24 AWG, solid, bare copper

Delay Skew (Maximum) : 40 ns/100 m (328 ft.)

Impedance : 100 ± 15 ohms at 250 MHz

Propagation Delay : 534 ns/100 m @ 250 MHz

NEXT : 38.3 dB/100 m at 250 MHz

PS-ACR : 3.5 dB/100 m at 250 MHz

PS-ACRF : 16.8 dB/100 m at 250 MHz

PS-NEXT : 36.3 dB/100 m at 250 MHz

Return Loss : 17.3 dB/100 m at 250 MHz

Temperature/Voltage Rating : 167° F (75° C) at 300 V

Jacket : Flame-retardant PVC (low smoke) (CMP); RoHS compliant

Standards : UL® 444; ISO/IEC 11801; TIA/EIA-568-B.2-1 CAT6; 2002/95/EC (RoHS)