Cat.5e SSTP Network Cable

  • Cable construction: 26 AWG stranded conductor, straight-pinned, 4-pair, T568B, molded boots.
  • Shielding: Mylar® tape, tinned-copper drain wire; aluminum/Mylar tape.
  • Shielded slimline RJ-45 connector.
  • HDPE Insulation: 0.03" (0.99 mm).
  • Flame retardancy is verified according to IEC 60332-1-2.
  • Also available in other colors.
  • Manufacturer Part Number
    EVNSL0172BK-0015
    EAN/UPC
    0013269010062,013269010062
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    ACR : 13.3 dB/100 m at 100 MHz

    ACRF : 23.8 dB/100 m at 100 MHz

    Attenuation : 33.0 dB/100 m at 100 MHz

    Cable Outside Diameter (Nominal) : 0.22" (0.56 cm)

    Capacitance Unbalance (Pair to Ground) : 330 pF/100 m maximum

    Conductor : 26 AWG, stranded, bare copper

    Impedance : 100 ± 15 ohms at 100 MHz

    Insulation : HDPE, 0.008" (0.22 mm)

    NEXT : 35.0 dB/100 m at 100 MHz

    PS-NEXT : 32.0 dB/100 m at 100 MHz

    Return Loss : 20.1 dB/100 m at 100 MHz

    RoHS : Yes

    Temperature/Voltage Rating : 167° F (75° C) at 300 V

    Jacket : PVC (CM)

    Standards : UL ® E196163-Y; IEC 60332-1-2; ISO/IEC 11801 ed 2;EN 50288-2 2; TIA/EIA-568-B.2 CAT5e