Connect your AT computer (DB9 serial port) to a serial printer. Nonmolded assemblies with removable hoods and crimped contacts for convenient repinning. 7-conductor, paired configuration. 24 AWG foil shielded with drain wire. Guaranteed for life!
Note:
General:Conductors: (7) 24 gauge (7 x 32 AWG) stranded copper
Distance (Maximum): 500 ft. (227.3 m)
Hoods: Nonmolded, removable
Jacket: PVC
Resistance: 30 ohms/1000 ft.
Shielding: Foil with 22 AWG drain wire