T1 Cable DB15M/DB15F Straight Pinned 5 Ft.

Straight-Pinning, ETNMRS01: RJ-48CRJ-48C11 Orange/White 22 White/Orange33 NC44 Blue/White55 White/Blue66 NC77 NC88 NC Cross-Pinning, ETNMR01: RJ-48CRJ-48C14 Orange/White 25 White/Orange33 NC41 Blue/White52 White/Blue66 NC77 NC88 NC

Manufacturer Part Number
ETNMSR04-0005
EAN/UPC
0013269118966,013269118966
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:Conductor Material: Solid copper
Connectors: ETNMRS01, ETNMR01: (2) RJ-48C; ETNMRS02, ETNMR02: (2) DB15 M; ETNMRS03, ETNMR03: (1) DB15 M, (1) RJ-48C; ETNMRS04, ETNMR04: (1) DB15 M, (1) DB15 F
Diameter: 0.209"
Ground: 24 AWG solid tinned copper ground wire
Impedance: 100 ohms
Jacket Material: Gray, PVC
Mutual Capacitance: 24 pF/ft.
Number of Conductors: 3 pair
Shielding: Individually shielded pairs
Wire Gauge: 24 AWG