RS-232 Foil Shielded Bulk Cable 25 Cond 500Ft.

For use with RS-232, V.35, RS-422, and RS-485 interfaces. Distances up to 500 feet (152.4 m). Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life!

Manufacturer Part Number
EDN25A-0500
EAN/UPC
0013269158436,013269158436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:Cable Type: Twisted pair, PVC jacket
Capacitance: 12 pF/ft. ± 2 pF/ft.
Conductor Gauge: 24 AWG (7 x 32 AWG) stranded
Resistance: 25 ohms/1000 ft.
Shield: Foil wrap with drain wire