RS-232 Shielded Molded Cable D25 F/F With Thumbscrews 25-ft.

  • Ideal for connecting a computer to a modem.
  • Fully molded with thumbscrews.
  • Features 28 AWG conductors.
  • Foil shielded for EMI/RFI protection.
  • All 25 pins connected straight through (11, 22,2525). Place your serial printer or modem anywhere. Extend existing serial or parallel cables, connect a switch box, connect a modem—there are many uses for these DB extensions. This cable has two DB25 connectors (female/female), and it's connected straight through. If you need distances longer than 25 feet (7.6 m), see our Extended-Distance Data Cables (EDN25C) and Extended-Distance/Quiet Cables (EBN25C). These cables extend serial transmissions up to 500 feet (150 m). NOTE: Also available with male/female or male/male connectors.
  • Manufacturer Part Number
    BC00713
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General:Conductor Gauge: 28 AWG
    Conductors: 25
    Connectors: DB25
    Shield: 100% foil wrap