Mini 4 Bay Server Tower

IN-WIN Development Inc., an ISO 9001 manufacturer of professional computer chassis, power supplies and digital storage devices, is the leading provider of enclosure solutions to system integrators worldwide. Founded in 1985, IN-WIN provides high quality chassis that conform to all safety regulations, as well as unsurpassed customer service.

Manufacturer Part Number
IW-MS04-01-S265
EAN/UPC
0827955017033,827955017033
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

M/B Form Factor: Mini ITX (M/B Cooler Max. 65 mm )
Dimensions (D x W x H)w/o Front Panel: 275 x 210 x 230 mm (10.8" x 8.3" x 9.1")
Drive Bay:

  • External: Slim ODD x 1, Hot-Swap 3.5" x 4 or 2.5" x 4
  • Internal: 2.5" x 2 (One for Option) 
Power Supply: Supports Form factor: Flex ATX
Front Control Panel: Power Switch, System Reset, USB 3.0 x 2
Backplane: SATA x 4 (6Gb/s Supported)
Chassis Security: Intrusion Switch, Padlock Loop, Kensington Slot
Cooling Fan: Supports 120 mm rear PWM fan x 1
Expansion Slot: Low profile Slot x 1
Material: Material:
  • SECC
  • Thickness: 0.8 mm
Packing Dimensions (D x W x H): 282 x 262 x 370 mm
Shipping Information:
  • Net Weight: 5.31 kg
  • Gross Weight: 6.33 kg
  • Cubic Feet: 0.96
  • Container Info:
    • Single Packing: 20': 1008pcs, 40': 2112pcs, 40’HQ:2504pcs
    • Single Packing With Pallet: 20': 860pcs, 40': 1892pcs, 40’HQ:2068pcs

* The actual product is subject to change without prior notice. In Win Development Inc. reserves the right to make final modifications.
* Above image for reference only. All hardware components are not included.